EN
  • EN
  • DE

MIC5305-2.7BMLTR

Part No MIC5305-2.7BMLTR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2014+
Reference case MLF
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 711222-MIC5305-2.7BMLTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5305-2.7BMLTR CAD Model

Description

The MIC5305-2.7BMLTR is a high-efficiency, low-noise, 200mA LDO (Low Dropout) regulator from Micrel (now Microchip Technology). It is designed to provide a stable and accurate output voltage in portable and battery-powered applications. The regulator is specifically designed for applications requiring a fixed 2.7V output.

Applications:

  • Portable Devices: Smartphones, tablets, and wearable electronics.
  • Wireless Modules: Powering Bluetooth, Wi-Fi, and GPS modules.
  • Microcontrollers: Providing stable power to microcontrollers and microprocessors.
  • Sensors: Powering analog and digital sensors.
  • Low-Power Audio Amplifiers: Supplying power to audio amplifiers.

Features:

  • Fixed 2.7V Output Voltage: Provides a stable and accurate 2.7V output.
  • Low Dropout Voltage: Operates with a small difference between input and output voltage.
  • High Accuracy: Ensures precise output voltage regulation.
  • Low Noise: Minimizes output voltage ripple and noise.
  • Low Quiescent Current: Extends battery life in portable applications.
  • Short-Circuit Protection: Protects the device and load from damage.
  • Over-Temperature Protection: Prevents thermal damage.
  • Small Package: Allows for compact solution size.

Benefits:

  • Stable Power Supply: Provides a stable and accurate 2.7V output voltage.
  • Extended Battery Life: Low quiescent current minimizes power consumption.
  • Improved System Performance: Low noise operation ensures clean power for sensitive circuits.
  • Simplified Design: Integrated features simplify the design process.
  • Compact Solution: Small package size minimizes PCB area.

Additional Details:

The MIC5305-2.7BMLTR operates from an input voltage range of 2.5V to 5.5V. It can deliver up to 200mA of output current. The low dropout voltage allows the regulator to operate with a small difference between the input and output voltage, maximizing battery life. It features an enable pin for power sequencing and shutdown control. The device is available in a small, thermally enhanced package for optimal heat dissipation.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess