EN
  • EN
  • DE

MIC5310-MKYML

Part No MIC5310-MKYML
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description Dual, 150mA uCap LDO in 2mm x 2mm MLF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micrel
Win Source Part Number 1223013-MIC5310-MKYML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5310-MKYML CAD Model

Description

The MIC5310-MKYML is a low-dropout (LDO) regulator from Micrel (now Microchip Technology), designed to provide a stable and efficient voltage supply for various applications. It is characterized by its small size, low quiescent current, and excellent transient response, making it suitable for portable and battery-powered devices.

Applications:

  • Mobile phones and smartphones: Powering core logic, audio circuits, and RF components.
  • Tablets and portable media players: Providing stable voltage for processors, displays, and memory.
  • Digital cameras and camcorders: Regulating voltage for image sensors, processors, and LCD screens.
  • Wireless devices: Powering transceivers, microcontrollers, and sensors in Bluetooth headsets, wireless mice, and other similar devices.
  • Battery-powered equipment: Offering efficient power management in devices such as remote controls, toys, and wearable electronics.

Features:

  • Low Dropout Voltage: Ensures efficient operation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby or low-power mode.
  • Stable with Ceramic Output Capacitors: Provides stable operation and reduces the need for bulky and expensive tantalum capacitors.
  • Over-Current and Over-Temperature Protection: Protects the regulator and the load from damage due to excessive current or temperature.
  • Adjustable Output Voltage: Allows for customization of the output voltage to suit specific application requirements.
  • Enable Pin: Enables shutdown mode for power saving.
  • Small Package Size: Allows for use in compact and space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Improved System Stability: Stable operation with ceramic capacitors and excellent transient response ensure reliable performance.
  • Enhanced System Protection: Over-current and over-temperature protection prevent damage to the regulator and the load.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Flexibility in Voltage Selection: Adjustable output voltage allows for use in a wide range of applications.

Additional Details:

The MIC5310-MKYML typically operates with an input voltage range of 2.5V to 5.5V. The output voltage is adjustable, depending on the specific configuration. It offers excellent line and load regulation, ensuring a stable output voltage under varying input voltage and load conditions. Its thermal shutdown feature protects the device from overheating, preventing damage and ensuring long-term reliability. The device is typically available in a small, thermally efficient package.

You May Also Be Interested in

Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5421 $70.1684
9+ $14.3936 $129.5424
13+ $13.9443 $181.2759
18+ $13.4939 $242.8902
23+ $13.0446 $300.0258
30+ $11.6955 $350.8650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess