EN
  • EN
  • DE

MIC5335-SSYMTTR

Part No MIC5335-SSYMTTR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830911-MIC5335-SSYMTTR
Ultra Librarian 3D Model Ultra Librarian MIC5335-SSYMTTR CAD Model

Description

The MIC5335-SSYMTTR is a high-performance, low dropout (LDO) regulator manufactured by Micrel, now Microchip Technology. Designed primarily for portable applications, it provides a stable and efficient power supply with low noise and low quiescent current. The device is optimized for battery-powered systems where maximizing battery life is crucial. The MIC5335-SSYMTTR is characterized by its small package size and ease of use, making it suitable for a wide range of electronic devices.

Applications:

  • Mobile Phones and Smartphones: Powering core logic, memory, and peripheral devices.
  • Tablets and Portable Media Players: Providing stable voltage to displays, audio systems, and other subsystems.
  • Digital Cameras and Camcorders: Regulating power for image sensors and processors.
  • Wearable Technology: Power management in smartwatches, fitness trackers, and other battery-powered wearables.
  • Wireless Communication Devices: Powering RF transceivers and baseband processors.

Features:

  • Low Dropout Voltage: Maintains stable output voltage even with a small difference between input and output voltages.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Accuracy: Delivers precise voltage regulation for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and causing damage.
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic output capacitors.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Improved System Reliability: Overcurrent and thermal shutdown protection mechanisms enhance system reliability.
  • Reduced Board Space: Small package size allows for compact designs and reduced board space requirements.
  • Stable and Accurate Power Supply: Provides a stable and accurate output voltage, ensuring proper operation of downstream components.
  • Simplified Design: Stable operation with ceramic capacitors simplifies design and reduces component count.

Additional Details:

The MIC5335-SSYMTTR comes in a small, thin package such as a TDFN or similar. The 'SS' in the part number typically indicates a specific output voltage. It requires external input and output capacitors for stable operation, and it is specifically designed to work well with ceramic capacitors. Its operating temperature range is typically from -40°C to +125°C. Always consult the official datasheet for detailed electrical characteristics, application circuits, and package dimensions to ensure proper usage and performance.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess