EN
  • EN
  • DE

MIC812TU

Part No MIC812TU
Manufacturer Micrel
Description Microprocessor Reset Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223389-MIC812TU
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC812TU CAD Model

Description

The MIC812TU is a microprocessor supervisory circuit manufactured by Micrel (now Microchip Technology). It is designed to monitor the voltage level of a microprocessor's power supply and provide a reset signal when the voltage drops below a specified threshold. This ensures that the microprocessor starts up and operates correctly, preventing data corruption or system malfunction.

Applications

  • Microprocessor Reset Control
  • Voltage Monitoring
  • Power-On Reset (POR)
  • Brown-Out Protection
  • Battery-Powered Systems

Features

  • Precision Voltage Monitoring
  • Active-Low Reset Output
  • Open-Drain Reset Output
  • Internal Reset Timeout Delay
  • Small Package (SOT-23)

Benefits

  • Reliable Reset: Ensures proper microprocessor startup and operation.
  • Prevents Data Corruption: Protects against data loss due to voltage drops.
  • Simplified System Design: Integrated functionality reduces the need for external components.
  • Space-Saving: Small SOT-23 package allows for compact circuit designs.
  • Cost-Effective: Provides essential system protection at a low cost.

Additional Details

The MIC812TU features a precise voltage threshold for detecting undervoltage conditions. When the monitored voltage falls below the threshold, the MIC812TU asserts a reset signal, holding the microprocessor in a reset state. The internal reset timeout delay ensures that the reset signal remains asserted for a sufficient time after the voltage returns to the acceptable range. The open-drain reset output allows for flexible connection to various microprocessor reset inputs. The device operates over a wide temperature range, making it suitable for industrial and automotive applications. The specific voltage threshold is determined by the part number suffix.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess