EN
  • EN
  • DE

PLL601-02SC

Part No PLL601-02SC
Manufacturer Micrel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 277487-PLL601-02SC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLL601-02SC CAD Model

Description

The PLL601-02SC is a high-performance, low-jitter clock synthesizer from Micrel (now Microchip Technology). This device is specifically designed to generate precise clock frequencies for various communication and networking applications. It utilizes a Phase-Locked Loop (PLL) architecture to achieve accurate frequency synthesis from a reference clock input.

Applications:

  • Ethernet switches and routers: Provides clock signals for high-speed data transmission.
  • Fiber optic communication systems: Used in transceivers and line cards.
  • Storage area networks (SANs): Supports clocking requirements for data storage and retrieval.
  • Digital video broadcasting (DVB): Generates clock frequencies for encoding and decoding video signals.
  • Wireless communication infrastructure: Employed in base stations and other wireless network equipment.

Features:

  • Low jitter performance: Minimizes timing errors in high-speed data transmission.
  • Wide frequency range: Supports a variety of output frequencies.
  • Precise frequency synthesis: Generates accurate clock signals with minimal deviation.
  • Single 3.3V power supply: Simplifies power supply design.
  • Small form factor: Available in compact packages for space-constrained applications.

Benefits:

  • Improved system performance: Low jitter and precise frequency synthesis contribute to enhanced data throughput and reduced error rates.
  • Reduced Bill of Materials (BOM) cost: Integrated PLL reduces the need for external components.
  • Simplified design process: Easy-to-use interface and comprehensive documentation accelerate development.
  • Increased system reliability: Stable clock signals ensure reliable system operation.
  • Lower power consumption: Efficient design minimizes power dissipation.

The PLL601-02SC typically uses a crystal oscillator as its reference clock. The output frequency is determined by the PLL's internal dividers and feedback loop. It offers various output options, including LVPECL, LVDS, and CMOS, depending on the specific configuration. The specific output frequency is determined by the -02 suffix, but detailed frequency information requires a datasheet review. Proper power supply decoupling and grounding techniques are crucial for optimal performance and to minimize noise. Refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended layout guidelines.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $35.9055

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess