EN
  • EN
  • DE

XEP11U

Part No XEP11U
Manufacturer Micrel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 409711-XEP11U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XEP11U CAD Model

Description

The XEP11U, manufactured by Micrel, is a precision Ethernet physical layer transceiver. While specific details on this particular variant are difficult to locate, Ethernet transceivers are essential components in networking applications, handling the physical transmission and reception of data over Ethernet cables. These devices are crucial for connecting network devices like computers, routers, and switches.

Applications

  • Network Interface Cards (NICs)
  • Routers and Switches
  • Embedded Systems with Ethernet connectivity
  • Industrial Ethernet applications
  • Internet of Things (IoT) devices

Features

  • Ethernet PHY Transceiver: Enables physical layer communication over Ethernet networks.
  • IEEE 802.3 Compliance: Adheres to Ethernet standards for interoperability.
  • Auto-Negotiation: Automatically detects and configures the link speed and duplex mode.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Integrated Media Access Control (MAC) Interface: Simplifies integration with MAC controllers.
  • MII/RMII/GMII Interface: Offers flexible interface options for connection to MAC controllers. (Likely RMII based on similar Micrel PHYs)
  • Cable Diagnostics: Provides features for cable testing and troubleshooting.
  • Robust ESD Protection: Protects the device from electrostatic discharge damage.

Benefits

  • Reliable Ethernet Connectivity: Ensures stable and reliable data transmission over Ethernet networks.
  • Simplified System Integration: Eases integration with other system components.
  • Reduced Power Consumption: Contributes to energy savings and extended battery life in portable devices.
  • Enhanced System Performance: Enables efficient data transfer rates.
  • Improved Network Reliability: Cable diagnostics help in identifying and resolving network issues.

Ethernet PHY transceivers like the XEP11U translate digital data from a host system into the analog signals that are transmitted over Ethernet cables. They perform important functions like encoding, decoding, clock recovery, and signal conditioning. Auto-negotiation is a key feature that allows the device to automatically detect and configure the optimal link speed and duplex mode of the connected network device. This ensures seamless communication without manual configuration. These devices also include ESD protection to prevent damage from electrostatic discharge, a common issue in electronic systems. The integrated MAC interface simplifies the connection to a Media Access Controller (MAC), which handles the higher-level Ethernet protocols. It most likely supports Reduced Media Independent Interface (RMII) based on other similar Micrel PHYs. These devices are essential for any system requiring a physical Ethernet connection.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
ON Semiconductor
Lowest to $3.3622
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Qualcomm
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1876 $58.1560
755+ $0.1540 $116.2700
1,165+ $0.1491 $173.7015
1,600+ $0.1444 $231.0400
2,070+ $0.1395 $288.7650
2,775+ $0.1251 $347.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess