EN
  • EN
  • DE

3GBJ3516-BP

Part No 3GBJ3516-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description BRIDGE RECT 3P 1.6KV 35A TSB-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Micro Commercial Co
Series -
Package Bulk
Product Status Active
Diode Type Three Phase
Technology Standard
Voltage - Peak Reverse (Max) 1.6 kV
Current - Average Rectified (Io) 35 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 17.5 A
Current - Reverse Leakage @ Vr 10 µA @ 1600 V
Temperature Range - Operating -55°C ~ 150°C
Mounting Type Through Hole
Package / Case 5-SIP, TSB-5
Supplier Device Package TSB-5
Base Product Number 3GBJ3516
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1368003-3GBJ3516-BP
Ultra Librarian 3D Model Ultra Librarian 3GBJ3516-BP CAD Model

Description

The 3GBJ3516-BP is a bridge rectifier from Micro Commercial Co.

  • Product Category: Discrete Semiconductor Products
  • Operating Temperature: -55°C ~ 150°C
  • Current - Average Rectified (Io): 35A
  • Voltage - Forward (Vf) (Max) @ If: 1.1V @ 17.5A
  • Current - Reverse Leakage @ Vr: 10μA @ 1600V
  • Mounting Type: Through Hole
  • Package / Case: 5-SIP, TSB-5
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
30A 1kV 2A 1.1V@2A KBP
Lowest to $0.0693
Vishay
BRIDGE RECT 3PHASE 800V 35A D-63
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
1.1V@4A 4A 135A 1kV KBL
Lowest to $0.1168
IXYS
BRIDGE RECT 3P 1.6KV 75A V1A-PAK
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
6A 150A 1kV 1.1V@3A KBL
Lowest to $0.1425
ShenZhen SlkorMicro Semicon Co. Ltd
DBS
Lowest to $0.0578
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1.1V@800mA 800mA 800V MBS
Lowest to $0.0206
ShenZhen SlkorMicro Semicon Co. Ltd
80A 1.1V@3A 3A 1kV DBS
Lowest to $0.0821

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess