EN
  • EN
  • DE

DB101-BP

Part No DB101-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 50V 1A DB-1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 50 V
Current - Average Rectified (Io) 1 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1 A
Current - Reverse Leakage @ Vr 10 µA @ 50 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Case / Package 4-EDIP (0.321", 8.15mm)
Supplier Device Package DB-1
Package Tube
Supply and Demand Status Limited
Win Source Part Number 1490964-DB101-BP
Ultra Librarian 3D Model Ultra Librarian DB101-BP CAD Model

Description

N

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 400V 6A D-72
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 1.6KV 100A MODULE
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.4KV 60A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.2KV 32A ECOPAC1
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 6A D-72
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 600V 3.4A BU
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 27A FO-B
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 82A V1-A
Lowest to $48.7194
IXYS
BRIDGE RECT 3P 1.6KV PWS-E-FLAT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess