EN
  • EN
  • DE

DS3316P-473

Part No DS3316P-473
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822040-DS3316P-473
Ultra Librarian 3D Model Ultra Librarian DS3316P-473 CAD Model

Description

The DS3316P-473 is a high-performance, shielded power inductor manufactured by Coilcraft. This inductor is designed for use in a wide range of power supply applications, offering excellent current handling capabilities and low DC resistance. The '473' likely indicates an inductance value of 47µH (microhenries), though the exact interpretation can depend on Coilcraft's specific marking conventions.

Applications

  • DC-DC Converters: Used as an energy storage element in buck, boost, and other DC-DC converter topologies.
  • Power Supplies: Employed in various types of power supplies, including switching power supplies and linear regulators.
  • Voltage Regulators: Integrated into voltage regulator circuits to filter noise and provide stable output voltage.
  • Filtering Circuits: Used as a filter component in power line filters and EMI/RFI filters.
  • Energy Storage: Suitable for energy storage applications in portable devices and battery-powered systems.

Features

  • High Current Handling: Designed to handle high current levels without saturation or overheating.
  • Low DC Resistance (DCR): Offers low DCR, minimizing power losses and improving efficiency.
  • Shielded Construction: Shielded design reduces electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Compact Size: Provides a compact size for space-constrained applications.
  • Wide Operating Temperature Range: Operates over a wide temperature range, suitable for various environments.
  • RoHS Compliant: Compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental friendliness.
  • Surface Mount Technology (SMT): Designed for surface mount assembly on printed circuit boards.

Benefits

  • Improved Power Supply Efficiency: Low DCR minimizes power losses and improves power supply efficiency.
  • Reduced EMI/RFI: Shielded construction reduces electromagnetic interference and radio frequency interference.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Reliable Performance: High current handling and wide operating temperature range ensure reliable performance.
  • Environmental Compliance: RoHS compliance ensures environmental friendliness.

Additional Details

The DS3316P-473 inductor has specific saturation current and RMS current ratings. The saturation current is the current level at which the inductance begins to drop significantly. The RMS current is the continuous current the inductor can handle without exceeding its temperature rating. Detailed specifications, including inductance tolerance, DC resistance, saturation current, RMS current, and dimensions, can be found in the Coilcraft datasheet for the DS3316P series. Proper PCB layout is crucial for minimizing parasitic inductance and capacitance. The inductor should be placed close to other power components to minimize trace lengths.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess