EN
  • EN
  • DE
  • IT

ESDLC12VD3B-TP

Part No ESDLC12VD3B-TP
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Description TVS DIODE 12VWM 28.6VC SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 12V
Minimum Breakdown Voltage 13.3V
Max Clamping Voltage 28.6V
Peak Pulse Current(Ippm) 11A (8/20μs)
Power Dissipation - Pd 350W
Applications General Purpose
Capacitance @ Frequency 3pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 1037164-ESDLC12VD3B-TP
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian ESDLC12VD3B-TP CAD Model

Description

The Micro Commercial Co ESDLC12VD3B-TP is a zener type circuit protection device that has a stand-off voltage (Vwm) of 12V and a minimum breakdown voltage of 13.3V.

  • Stand-Off Voltage (Vwm): 12V
  • Minimum Breakdown Voltage: 13.3V
  • Maximum Clamping Voltage: 28.6V
  • Peak Pulse Current (Ippm): 11A (8/20μs)
  • Power Dissipation (Pd): 350W
  • Temperature Range: -55°C to 150°C (TJ)
  • Capacitance: 3pF @ 1MHz
  • Channel: bidirectional
  • Channel Count: one
  • Package: SOD-323
  • Category: circuit protection
  • Supply and Demand Status: sufficient
  • Pieces Per Package: 3k

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess