EN
  • EN
  • DE

MMSZ5240B-TP

Part No MMSZ5240B-TP
Manufacturer Micro Commercial Co
Catalog Diodes - Zener - Single
Description DIODE ZENER 10V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000025-MMSZ5240B-TP
Win Source Part Number Cross
Manufacturer Micro Commercial Co
Category Discrete Semiconductor Products
Packaging Tape and Reel
Operating Temperature Range -55°C ~ 155°C
Tolerance ±5%
Power - Max 500mW
Ultra Librarian 3D Model Ultra Librarian MMSZ5240B-TP CAD Model

Description

The MMSZ5240B-TP is a Zener diode manufactured by Micro Commercial Components (MCC). It is designed to provide a stable reference voltage in electronic circuits. Zener diodes are semiconductor devices that allow current to flow in the reverse direction when the voltage reaches a specific breakdown voltage, known as the Zener voltage. This characteristic makes them useful for voltage regulation and protection applications.

Applications

  • Voltage Regulation: Used to maintain a stable output voltage in power supplies and other electronic circuits.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Clipping Circuits: Limits the voltage swing of a signal to a specific range.
  • Metering Circuits: Used in voltmeters and other metering circuits for voltage calibration.
  • Reference Voltage: Provides a stable reference voltage for analog circuits.

Features

  • Zener Voltage: Provides a specific Zener voltage (typically around 10V, check datasheet for exact value for MMSZ5240B-TP).
  • Low Reverse Leakage Current: Minimizes current leakage when the diode is reverse biased below the Zener voltage.
  • Small Package Size: Available in a small surface mount package (SOD-323) for space-saving installation.
  • High Surge Capability: Can withstand transient voltage surges without damage.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Stable Voltage Reference: Provides a precise and stable voltage reference for various applications.
  • Circuit Protection: Protects sensitive components from overvoltage conditions.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Reliable Performance: Provides consistent and reliable performance over a wide temperature range.

Technical Specifications (Typical):

  • Zener Voltage (Vz): (Consult the datasheet for specific value, around 10V)
  • Power Dissipation (Pd): (Consult the datasheet for specific value)
  • Reverse Leakage Current (Ir): (Consult the datasheet for specific value)
  • Operating Temperature: (Consult the datasheet for specific value)
  • Package: SOD-323

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess