EN
  • EN
  • DE

AMC1311QDWVQ1

Part No AMC1311QDWVQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC ISOLATION 8SOIC / Isolation IC 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Type Isolation
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number AMC1311
Standard Package 64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1349252-AMC1311QDWVQ1
Ultra Librarian 3D Model Ultra Librarian AMC1311QDWVQ1 CAD Model

Description

Product Overview: Texas Instruments AMC1311QDWVQ1

The AMC1311QDWVQ1 from Texas Instruments is a high-precision, isolated amplifier designed for use in current sensing and voltage sensing applications within the automotive and industrial sectors. This advanced component is part of TI's extensive range of isolation products, engineered to provide accurate data conversion while maintaining electrical isolation between the input and the output.

At the heart of the AMC1311QDWVQ1's capabilities is its differential input, which is optimized for direct connection to shunt resistors or other voltage references. The device boasts a low offset error and a wide input range, making it suitable for a variety of applications that require precise signal amplification. With an impressive working voltage of up to 1000V, this amplifier ensures a high level of safety and reliability for systems operating under high voltage conditions.

The AMC1311QDWVQ1 is equipped with reinforced isolation, which is achieved through Texas Instruments' proprietary silicon dioxide (SiO2) insulation barrier. This technology not only provides galvanic isolation but also ensures robustness against high transient voltages and offers a long operational life. The device's isolation capabilities are compliant with VDE V 0884-11 (2017-01) and UL1577 standards, which means it meets stringent industry requirements for isolation performance.

In terms of performance, the AMC1311QDWVQ1 delivers a high common-mode rejection ratio (CMRR) of 100 dB (min), which is critical for applications in noisy environments. The device also features a low gain error and high linearity, ensuring that the output accurately reflects the input signal without significant distortion.

The AMC1311QDWVQ1 is available in a compact, 16-pin wide-body SOIC package, which is specifically designed to optimize board space. Its operating temperature range of -40°C to +125°C makes it suitable for harsh environments commonly found in automotive and industrial settings. As a testament to its quality and reliability, the AMC1311QDWVQ1 is AEC-Q100 qualified, indicating that it meets the stringent requirements of the automotive industry.

Whether it's for battery management systems, motor control, or power converters, the AMC1311QDWVQ1 is an excellent choice for designers looking for an isolated amplifier that combines precision, durability, and safety.

You May Also Be Interested in

ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0258 $56.1806
16+ $6.5853 $105.3648
24+ $6.3795 $153.1080
33+ $6.1737 $203.7321
42+ $5.9679 $250.6518
57+ $5.3506 $304.9842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess