EN
  • EN
  • DE

TDA2EGAHQABCRQ1

Part No TDA2EGAHQABCRQ1
Manufacturer Texas Instruments
Description SoC processors with graphics and video acceleration for ADAS applications (23mm package) 760-FCBGA -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package FCBGA
Height 2.96 mm
Length 23 mm
Number of Pins 760
Number of UART Channels 10
RoHS Compliant
Thickness 2.39 mm
Width 23 mm
Win Source Part Number 1212773-TDA2EGAHQABCRQ1
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA2EGAHQABCRQ1 CAD Model

Description

Product Overview: TDA2EGAHQABCRQ1 from Texas Instruments

The TDA2EGAHQABCRQ1 is a highly sophisticated automotive-qualified System on Chip (SoC) from Texas Instruments, designed to meet the rigorous demands of modern vehicle electronics. This SoC is part of the TDA2x family, which is renowned for its advanced driver assistance systems (ADAS) capabilities, providing the computational power and efficiency required for a range of applications including front camera, surround view, and radar processing.

Key Features

  • High-Performance Processing: The TDA2EGAHQABCRQ1 is equipped with multiple cores, including ARM Cortex-A15 CPU for intensive processing tasks, and DSP cores for efficient signal processing, making it an ideal choice for handling complex algorithms and multitasking in automotive applications.
  • Advanced Vision Acceleration: This SoC includes a Vision AccelerationPac, which consists of multiple embedded vision engine (EVE) cores. These cores are specifically designed to accelerate image and video analytics, enhancing the performance of ADAS features such as object detection and recognition.
  • Integrated Peripherals: With a range of integrated peripherals, the TDA2EGAHQABCRQ1 supports a variety of interfaces such as CAN, I2C, and SPI, facilitating communication with other components within the vehicle's electronic system.
  • Automotive Safety: The product is designed with safety in mind, incorporating features that enable it to meet the ISO 26262 standard for functional safety in road vehicles. This ensures reliable operation in critical systems.
  • Power Efficiency: Despite its powerful performance capabilities, the TDA2EGAHQABCRQ1 is engineered for power efficiency, which is crucial for minimizing the overall energy consumption of the vehicle's electronic systems.

Applications

The versatility of the TDA2EGAHQABCRQ1 makes it suitable for a wide range of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Front Camera Systems
  • Surround View Systems
  • Radar Signal Processing
  • Parking Assistance Systems

Overall, the TDA2EGAHQABCRQ1 from Texas Instruments represents a cutting-edge solution for automotive manufacturers seeking to enhance the intelligence and safety of their vehicles with superior processing power and efficiency.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $814.9254 $814.9254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess