EN
  • EN
  • DE

P4KE10CA -TP

Part No P4KE10CA -TP
Manufacturer Micro Commercial Co
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Clamping Voltage 14.5 V
Leakage Current 20 µA
Maximum Operating Temperature 175 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 1
Number of Pins 2
Packaging Tape and Reel
Peak Pulse Current 28.3 A
Peak Pulse Power 400 W
Polarity Bidirectional
Reverse Breakdown Voltage 9.5 V
Reverse Standoff Voltage 8.55 V
RoHS Compliant
Test Current 1 mA
Win Source Part Number 1083562-P4KE10CA -TP
Categories OEM Parts(O-R)
Manufacturer Micro Commercial Co
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P4KE10CA -TP CAD Model

Description

The P4KE10CA -TP is a bidirectional TVS diode from Micro Commercial Co.

  • Clamping Voltage: 14.5 V
  • Reverse Breakdown Voltage: 9.5 V
  • Peak Pulse Current: 28.3 A
  • Leakage Current: 20 µA
  • Number of Elements: 1
  • Number of Pins: 2
  • Packaging: Tape and reel
  • RoHS: Compliant
  • Maximum Operating Temperature: 175 °C
  • Minimum Operating Temperature: -55 °C
  • Peak Pulse Power: 400 W
  • Reverse Standoff Voltage: 8.55 V
  • Test Current: 1 mA

You May Also Be Interested in

Yageo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Intel
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess