EN
  • EN
  • DE

XC6209D282MR-G

Part No XC6209D282MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105509-XC6209D282MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6209D282MR-G CAD Model

Description

The XC6209D282MR-G is a low dropout (LDO) voltage regulator IC manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable and regulated output voltage from a higher input voltage, with a minimal voltage difference between the input and output. This makes it well-suited for battery-powered and portable applications where efficiency is crucial. The device is packaged in a small SOT-23, allowing for high-density board designs.

Applications:

  • Smartphones and Mobile Devices: Powering core logic, RF components, and other sensitive circuits.
  • Wireless Sensors: Providing stable power to sensor circuitry and communication modules in IoT devices.
  • Portable Audio Players: Regulating the voltage for audio amplifiers and digital signal processors.
  • Wearable Electronics: Power management in smartwatches, fitness trackers, and medical devices.
  • Digital Cameras: Supplying stable voltage for image sensors and processing units.

Features:

  • Low Dropout Voltage: Operates with minimal voltage difference between input and output for increased efficiency.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage to connected devices.
  • Low Quiescent Current: Minimizes power consumption during standby, extending battery life.
  • Over-Current Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the device.
  • Small SOT-23 Package: Allows for compact and space-saving designs.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency optimize power usage in portable devices.
  • Reliable Performance: Stable and accurate output voltage ensures consistent operation of connected circuitry.
  • Compact Design: Small package size allows for integration in miniaturized and high-density applications.
  • Enhanced System Protection: Over-current and thermal shutdown features safeguard the device and the load.
  • Simplified Design: Requires minimal external components, simplifying the design process.

Additional Details:

The XC6209D282MR-G has a fixed output voltage of 2.8V. The input voltage range is typically 1.7V to 6.0V. The operating temperature range is from -40°C to +85°C. This regulator is designed to be stable with ceramic capacitors, which are known for their low ESR (Equivalent Series Resistance). The device also includes a chip enable function, allowing the regulator to be switched on or off to further reduce power consumption. The output current capacity is typically up to 300mA. It incorporates a soft-start function to limit inrush current during startup.

You May Also Be Interested in

Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess