EN
  • EN
  • DE

RB520G-30T1G

Part No RB520G-30T1G
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 182416-RB520G-30T1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB520G-30T1G CAD Model

Description

The RB520G-30T1G is a Schottky Barrier Diode manufactured by Micro Commercial Components (MCC). This diode is designed for high-speed switching applications and low forward voltage drop. It is commonly used in circuits requiring efficient rectification and protection against reverse currents.

Applications

  • DC-DC converters
  • Reverse polarity protection
  • Switching power supplies
  • High-frequency rectification
  • Battery charging circuits

Features

  • Low forward voltage drop (typically 0.39V at 200mA)
  • High surge current capability
  • Guard ring protection for transient overvoltage
  • Small surface mount package
  • High switching speed

Benefits

  • Improved efficiency in power conversion applications due to low forward voltage drop
  • Enhanced system reliability due to surge current capability
  • Protection against voltage spikes, increasing lifespan of the circuit
  • Compact design suitable for space-constrained applications
  • Faster switching speeds enable use in high-frequency circuits

Specifications

The RB520G-30T1G features a maximum repetitive peak reverse voltage (VRRM) of 30V and a maximum average forward rectified current (IF(AV)) of 2A. It has a forward voltage (VF) of 0.39V at a forward current of 200mA. The diode operates within a temperature range of -55°C to +125°C. Its package type is SOD-123.

This Schottky diode offers a good balance of speed, efficiency, and robustness, making it a suitable choice for a variety of modern electronic applications. Its small size and surface mount configuration also facilitate ease of integration into automated assembly processes.

You May Also Be Interested in

Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess