EN
  • EN
  • DE

S10B-TP

Part No S10B-TP
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 10A DO214AB  /  Diode Standard 100 V 10A Surface Mount DO-214AB (HSMC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Micro Commercial Co
Package Tape & Reel (TR)
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 10 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 100 V
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (HSMC)
Operating Temperature - Junction -55°C ~ 150°C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1,500
Win Source Part Number 1089542-S10B-TP
Ultra Librarian 3D Model Ultra Librarian S10B-TP CAD Model

Description

The Micro Commercial Components (MCC) S10B-TP is a Schottky Barrier Rectifier. Schottky rectifiers are characterized by their low forward voltage drop and fast switching speed, making them suitable for applications requiring efficient rectification and high-frequency operation.

Applications

  • Switching Power Supplies: Used as a rectifier in the output stage to convert AC voltage to DC voltage efficiently.
  • Freewheeling Diode: Protects inductive loads from voltage spikes when the current is switched off in circuits such as DC-DC converters and motor drives.
  • Reverse Polarity Protection: Prevents damage to circuits by blocking reverse current flow.
  • Solar Panel Applications: Used for bypass diodes to prevent hotspots and improve overall panel efficiency.
  • High-Frequency Rectification: Employed in circuits operating at high frequencies due to their fast switching speed.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency during rectification.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Withstands high surge currents without failure, providing robust performance.
  • Surface Mount Package (SMB): Compact size suitable for automated assembly and high-density circuit boards.
  • Lead-Free Finish: Complies with environmental regulations.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power dissipation and improves overall system efficiency.
  • Enhanced Performance: Fast switching speed enables efficient operation at high frequencies.
  • Increased Reliability: High surge current capability ensures robust performance under transient conditions.
  • Reduced Board Space: Compact SMB package allows for high-density circuit designs.
  • Environmentally Friendly: Lead-free finish complies with environmental regulations.

Additional Details

The S10B-TP typically has a maximum repetitive peak reverse voltage (VRRM) of 100V and a maximum average forward rectified current (IF(AV)) of 1.0A. Its forward voltage drop (VF) is typically around 0.45V at 1.0A. The operating junction temperature range is typically -65°C to +150°C. The SMB package provides good thermal dissipation. It is commonly used in various electronic devices, including power adapters, LED lighting, and consumer electronics, where efficient and reliable rectification is crucial.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess