EN
  • EN
  • DE
  • IT

SMAJ60A-TP

Part No SMAJ60A-TP
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Description TVS DIODE 60VWM 96.8VC DO214AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Micro Commercial Co
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 60V
Voltage - Breakdown (Min) 66.7V
Voltage - Clamping (Max) @ Ipp 96.8V
Current - Peak Pulse (10/1000µs) 4.1A
Power - Peak Pulse 400W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TA)
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ60
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 668629-SMAJ60A-TP
Ultra Librarian 3D Model Ultra Librarian SMAJ60A-TP CAD Model

Description

The SMAJ60A-TP is a Zener diode used for circuit protection against transient voltage surges.

  • Category: Transient Voltage Suppressors (TVS) - TVS Diodes
  • Type: Unidirectional
  • Reverse Standoff Voltage: 60V
  • Breakdown Voltage: 66.7V
  • Clamping Voltage: 96.8V @ a peak pulse power of 400W
  • Mounting Type: Surface Mountable
  • Package/Case Type: DO-214AC, SMA
  • Operating Temperature Range: -55°C to 175°C
  • Manufacturer: Micro Commercial Co
  • Base Product Number: SMAJ60
  • Product Status: Active

You May Also Be Interested in

Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $2.1940
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $3.1532
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1630
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2678
Vishay
TVS DIODE 18VWM 29.2VC DO204AC
Lowest to $5.9480
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Need more? Email Us
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.2454
Semtech Corporation
Low Voltage Clamp 2.5V TVS Diode
Lowest to $0.1331
Torex Semiconductor Ltd
TVS Diode | TVS DIODE 5V 12V SOD923
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1105 $56.3550
1,235+ $0.0907 $112.0145
1,915+ $0.0879 $168.3285
2,640+ $0.0850 $224.4000
3,410+ $0.0822 $280.3020
4,560+ $0.0737 $336.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,744 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess