EN
  • EN
  • DE

SMBJ5347B

Part No SMBJ5347B
Manufacturer Micro Commercial Co
Description 5 Watt Surface Mount Silicon Zener Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1251499-SMBJ5347B
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBJ5347B CAD Model

Description

The SMBJ5347B is a surface-mount Transient Voltage Suppressor (TVS) diode from Micro Commercial Components (MCC). It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and Electrostatic Discharge (ESD). This TVS diode is characterized by its high surge current capability, fast response time, and low clamping voltage.

Applications

  • I/O Port Protection: Protects sensitive I/O ports from ESD and voltage transients.
  • Data Line Protection: Safeguards data lines in communication systems.
  • Microcontroller Protection: Protects microcontrollers and other integrated circuits from overvoltage events.
  • Power Supply Protection: Provides protection against voltage surges and transients in power supplies.
  • Automotive Electronics: Used in automotive applications for transient voltage protection.

Features

  • Unidirectional TVS Diode: Provides protection against positive voltage transients.
  • Surface Mount Package: Allows for automated assembly and space-saving designs.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • Fast Response Time: Quickly clamps transient voltages to safe levels.
  • Low Clamping Voltage: Minimizes the voltage stress on protected components.

Benefits

  • Enhanced Circuit Protection: Protects sensitive electronic components from damage due to voltage transients.
  • Improved System Reliability: Reduces the risk of system failures caused by overvoltage events.
  • Compact Design: Small surface mount package allows for high-density circuit designs.
  • Simplified Assembly: Surface mount design simplifies the assembly process and reduces manufacturing costs.
  • Increased Uptime: Minimizes downtime due to component failures caused by voltage transients.

Additional Details

The SMBJ5347B has a standoff voltage (VR) of 13V and a breakdown voltage (VBR) between 14.5V and 16.1V. Its maximum clamping voltage (VC) is 21.5V at a peak pulse current (IPP) of 8.4A (defined by a 10/1000μs pulse waveform). The device has a peak pulse power dissipation (PPPM) rating suitable for its surge handling capability. It is packaged in an SMB (DO-214AA) surface mount package. It is crucial to consult the official Micro Commercial Components datasheet for detailed electrical characteristics, surge waveform specifications, and derating curves to ensure proper selection and application of the TVS diode. Proper PCB layout and placement of the TVS diode close to the protected components are essential for optimal performance.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1585 $50.7200
770+ $0.1301 $100.1770
1,195+ $0.1260 $150.5700
1,640+ $0.1220 $200.0800
2,125+ $0.1179 $250.5375
2,840+ $0.1057 $300.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess