EN
  • EN
  • DE

SMBJ5386B

Part No SMBJ5386B
Manufacturer Micro Commercial Co
Description 5 Watt Surface Mount Silicon Zener Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1251519-SMBJ5386B
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBJ5386B CAD Model

Description

The SMBJ5386B is a surface mount Zener diode manufactured by Micro Commercial Components (MCC). It's designed for voltage regulation and transient voltage suppression in electronic circuits.

Applications

  • Voltage regulation
  • Transient voltage suppression (TVS)
  • Overvoltage protection
  • Clipping circuits
  • Power supplies

Features

  • Surface Mount Package: SMB (DO-214AA) package.
  • Zener Voltage: 16V (Nominal)
  • Zener Voltage Tolerance: ±5%
  • High Surge Capability: Designed to withstand high surge currents.
  • Low Incremental Zener Resistance: Provides stable voltage regulation.
  • Glass Passivated Junction: High reliability.
  • RoHS Compliant: Lead-free and RoHS compliant.

Benefits

  • Precise Voltage Regulation: Maintains a stable voltage output.
  • Transient Voltage Protection: Protects sensitive electronic components.
  • Easy Assembly: Surface mount package simplifies assembly.
  • High Reliability: Glass passivated junction ensures long-term performance.
  • Environmentally Friendly: RoHS compliant.
  • Space Saving: Compact SMB package.

Additional Details

The SMBJ5386B features a 16V nominal Zener voltage with a ±5% tolerance. It is commonly used in applications requiring stable voltage regulation and protection against transient voltage events. The device's ability to withstand high surge currents makes it suitable for protecting sensitive components from voltage spikes caused by ESD (Electrostatic Discharge), inductive switching, and other transient events. The SMB package allows for automated assembly, reducing manufacturing costs. Consult the datasheet for detailed specifications on forward voltage, reverse leakage current, and power dissipation. It's often used in communication systems, industrial equipment, and automotive electronics. The robust construction and glass passivated junction ensure long-term reliability in demanding environments. Proper thermal management is important to prevent overheating and maintain performance. The device is marked with a specific code for easy identification and traceability.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess