EN
  • EN
  • DE

CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QC

Part No CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QC
Manufacturer Micro Crystal AG
Catalog Oscillators
Description CRYSTAL 32.7680KHZ 7PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 17 Weeks
Features 32.768 kHz ±20ppm Crystal 7pF 90 kOhms 2-SMD, No Lead
Manufacturer Micro Crystal AG
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 2-SMD, No Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0010
Other Part Number 203405-MC01, 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906542-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QC
Ultra Librarian 3D Model Ultra Librarian CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QC CAD Model

Description

The Micro Crystal AG 32.768 kHz ±20ppm Crystal is a high-performance component that is used in a wide range of applications manufactured by Micro Crystal AG.

  • Package: 2-SMD, No Lead
  • Package: Reel-TR
  • Frequency: 32.768 kHz
  • Tolerance: ±20ppm
  • Load Capacitance: 7pF
  • Resistance: 90 kOhms
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CA 68.0800M-TBGSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 9.9840MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 107.374182M-TBGPA0: OS
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 7.3820MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 35.2520M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 152.1000M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 13.548560M-TBGPA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 24.0000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 39.2160MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess