EN
  • EN
  • DE

11AA080-I/P

Part No 11AA080-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K-16K UNI/O® Serial EEPROM Family Data Sheet
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Clock Frequency 100kHz
Write Cycle Time - Word, Page 5ms
Memory Interface Single Wire
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1121117-11AA080-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name 11AA080
Introduction Date April 24, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 11AA080-I/P CAD Model

Description

Product Overview: 11AA080-I/P EEPROM by Microchip Technology

The 11AA080-I/P is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed for reliable data storage with a high degree of flexibility and endurance. This particular model is an integral component for a wide range of applications, including but not limited to, consumer electronics, automotive industries, and industrial control systems.

Key Features

  • Memory Size: The device offers 8 Kbits of memory, which is ideal for storing configuration settings, calibration data, and small application logs.
  • Interface Type: It utilizes a standard I²C (Inter-Integrated Circuit) serial interface, allowing for easy integration into most microcontroller-based systems.
  • Operating Voltage: The 11AA080-I/P operates at a voltage range of 1.8V to 5.5V, making it compatible with both low-power and standard logic-level applications.
  • Temperature Range: It is designed to perform reliably across a wide temperature range, typically from -40°C to +85°C, ensuring stable operation under varying environmental conditions.
  • Package: The device comes in a DIP (Dual In-line Package), which is through-hole mountable and suitable for prototyping as well as production runs.
  • Write Cycle Time: It features a maximum write cycle time of 5 ms, enabling quick data updates and minimal downtime for the host system.
  • Endurance: The EEPROM boasts an endurance of 1 million write cycles and a data retention period of over 200 years, ensuring the longevity of stored data.

Applications

The versatility of the 11AA080-I/P makes it an excellent choice for numerous applications. It is particularly suited for scenarios where frequent or on-the-fly updates to stored data are necessary. Examples include device configuration, user preferences, product calibration, and firmware updates. Its robust design ensures that it is a reliable choice for mission-critical systems where data integrity is paramount.

Quality and Reliability

As with all Microchip Technology products, the 11AA080-I/P EEPROM is manufactured to high standards, ensuring that it meets the rigorous demands of commercial and industrial use. With its combination of features and proven reliability, this EEPROM is a smart choice for designers and engineers looking for a memory solution that will stand the test of time.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess