Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface Single Wire
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 11LC160
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1318518-11LC160-E/SN
Ultra Librarian 3D Model Ultra Librarian 11LC160-E/SN CAD Model

Description

The 11LC160-E/SN is a sophisticated memory device from the renowned manufacturer Microchip Technology. This product is part of Microchip's serial EEPROM (Electrically Erasable Programmable Read-Only Memory) family, designed for a multitude of applications that require high endurance, low power consumption, and flexible data storage.

Key Features

  • Memory Size: The device boasts a memory capacity of 16 Kbits, providing ample space for critical data storage and retrieval in embedded systems.
  • Interface Type: It utilizes a standard serial interface for communication, ensuring compatibility with a wide range of microcontrollers and processors.
  • Operating Voltage: The 11LC160-E/SN operates at a voltage range of 2.5V to 5.5V, making it versatile for various low-power applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, this EEPROM can reliably function in harsh environmental conditions.
  • Package / Case: The device comes in an 8-SOIC (0.154", 3.90mm Width) package, which is widely used and easy to integrate into existing designs.
  • Write Cycle Time: It features a fast write cycle time, allowing for quick updates to stored data without significant delays.

Applications

The 11LC160-E/SN is ideal for a variety of applications where reliable and persistent data storage is crucial. These applications include:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Medical devices
  • Smart metering

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The 11LC160-E/SN is no exception and is supported by Microchip's global customer service and technical support network. This ensures that developers can integrate this EEPROM into their designs with confidence, backed by the expertise of a leading semiconductor manufacturer.

You May Also Be Interested in

Advanced Micro Devices
IC FLASH 8MBIT PARALLEL 48FBGA
Need more? Email Us
ECAD model for AM29DL800BT-120WBC
Rohm Semiconductor
IC EEPROM 64KBIT VSON008X2030
Need more? Email Us
ECAD model for BR25G640NUX-3TR
Altera
IC FLASH 256KBIT PARALLEL 32PLCC
Need more? Email Us
ECAD model for N28F256A150
Renesas Electronics America
EEPROM, 32KX8, SERIAL
Need more? Email Us
ECAD model for R1EX24256ASAS0A#S0
Winbond Electronics
IC DRAM 256MBIT 84-WBGA
Lowest to $7.3864
ECAD model for W9725G6KB-25 TR
STMicroelectronics
IC EEPROM 8KBIT SPI 8UFDFPN
Lowest to $0.4890
ECAD model for M95080-DFMC6TG
ON Semiconductor
CAT24C64 - 64-KBIT I2C SERIAL EE
Lowest to $0.3260
ECAD model for CAT24C64C4UTR
Micron Technology Inc.
IC PSRAM 16MBIT PARALLEL 48VFBGA
Need more? Email Us
ECAD model for MT45W1MW16PDGA-70 IT
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 4CSP
Lowest to $1.5209
ECAD model for 24CW640T-I/CS1668

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention