Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Microchip Technology
Package Tube
Product Status Active
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 88 A
Current - Collector Pulsed (Icm) 160 A
Vce(on) (Max) @ Vge, Ic 3.2V @ 15V, 40A
Power - Max 500 W
Switching Energy 1.38mJ (on), 906µJ (off)
Input Type Standard
Gate Charge 210 nC
Td (on/off) @ 25°C 22ns/163ns
Test Condition 600V, 40A, 4.3Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number APT40GR120
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 564085-APT40GR120B2D30
Ultra Librarian 3D Model Ultra Librarian APT40GR120B2D30 CAD Model

Description

The APT40GR120B2D30 is a high-performance, silicon carbide (SiC) power device designed by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is part of Microchip's extensive range of power solutions and is specifically engineered to cater to the demanding needs of high-efficiency, high-power applications.

Key Features

  • Wide Bandgap SiC Material: The device is constructed using silicon carbide, which offers superior thermal conductivity, higher breakdown fields, and faster switching speeds compared to traditional silicon devices.
  • High Voltage Rating: With a 1200V rating, the APT40GR120B2D30 is well-suited for high voltage applications, providing excellent power density and reliability.
  • Low On-Resistance: The low on-resistance (R<sub>DS(on)) minimizes conduction losses and improves overall efficiency, making it ideal for power conversion systems.
  • Fast Switching Capabilities: Fast switching reduces switching losses and enables operation at higher frequencies, which can lead to smaller and lighter system components.
  • Robust Package: The device comes in a robust package that ensures durability and long-term reliability, even in harsh environments.

Applications

The APT40GR120B2D30 is suitable for a wide range of applications, including but not limited to:

  • Power supply units (PSUs)
  • Electric vehicle (EV) charging stations
  • Solar inverters
  • Industrial motor drives
  • High voltage DC/DC converters

Advantages

By integrating the APT40GR120B2D30 into your power systems, you can expect:

  • Enhanced efficiency due to reduced losses
  • Increased power density, allowing for more compact designs
  • Improved thermal performance, leading to higher reliability and longer device lifespan
  • Compatibility with high switching frequencies, enabling the design of efficient and responsive power systems

Overall, the APT40GR120B2D30 from Microchip Technology represents a significant advancement in power electronics, offering designers a high-performance solution to meet the challenging demands of modern power systems.

You May Also Be Interested in

Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, Vce(on)typ.=2.27V, @Vge=15V, Ic=9.0A) | IGBT 600V 16A 60W TO220AB
Need more? Email Us
ECAD model for IRG4BC20K
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 140A 454W TO247AC
Lowest to $23.0602
ECAD model for IRGP4066DPBF
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 78A 370W TO220AB
Need more? Email Us
ECAD model for IRGB30B60K
STMicroelectronics
N-CHANNEL 30A - 600V - TO-247 Ultra FAST Switching PowerMESH™ IGBT | IGBT 600V 60A 200W TO247
Lowest to $6.2562
ECAD model for STGW30NC60WD
Infineon Technologies
Fast IGBT in NPT-technology 40% lower Eoff compared to previous generation
Lowest to $2.3175
ECAD model for SGI02N120
ON Semiconductor
600V, SMPS II Series N-Channel IGBT | IGBT 600V 45A 167W TO263AB
Need more? Email Us
ECAD model for FGB30N6S2
IXYS
GenX3 600V IGBTs
Need more? Email Us
ECAD model for IXGX120N60B3
ON Semiconductor
EcoSPARKTM 500mJ, 360V, N-Channel Ignition IGBT | IGBT 390V 46A 250W TO263AB
Lowest to $4.4319
ECAD model for ISL9V5036S3S
IXYS
HiPerFAST IGBT with Diode Combi Pack
Need more? Email Us
ECAD model for IXGH32N60AU1

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention