EN
  • EN
  • DE

FGB30N6S2

Part No FGB30N6S2
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description 600V, SMPS II Series N-Channel IGBT | IGBT 600V 45A 167W TO263AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 45A
Current - Collector Pulsed (Icm) 108A
Vce(on) (Maximum) at Vge, Ic 2.5V at 15V, 12A
Maximum Power 167W
Switching Energy 55μJ (on), 100μJ (off)
Input Type Standard
Gate Charge 23nC
Td (on/off) at 25°C 6ns/40ns
Test Condition 390V, 12A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263AB
Family Part Number FGB30N6
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Win Source Part Number 1174171-FGB30N6S2
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FGB30N6S2 CAD Model

Description

Overview of ON Semiconductor's FGB30N6S2 Power MOSFET

The FGB30N6S2 is a high-performance Power MOSFET manufactured by ON Semiconductor, designed to cater to a wide range of power switching applications. This device is part of ON Semiconductor's portfolio of energy-efficient power management components, which are renowned for their reliability and performance.

Key Features

  • Voltage and Current Ratings: The FGB30N6S2 boasts a drain-to-source voltage (V<sub>DS) of 600V, which makes it suitable for high-voltage operations. It also supports a continuous drain current (I<sub>D) of 30A, ensuring it can handle significant power loads.
  • Low On-Resistance: With a low R<sub>DS(on), this MOSFET minimizes conduction losses, leading to higher efficiency in electronic circuits.
  • High-Speed Switching: The fast switching capabilities of the FGB30N6S2 make it an excellent choice for applications requiring quick transitions, such as switching power supplies and power converters.
  • Robust Thermal Performance: The MOSFET is encapsulated in a TO-263 (D2PAK) package, which provides excellent thermal characteristics and ensures stable performance even under high-temperature conditions.

Applications

The versatile nature of the FGB30N6S2 Power MOSFET allows it to be used in a variety of applications, including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Motor drives
  • Lighting systems, such as LED drivers
  • Uninterruptible power supplies (UPS)
  • High-efficiency power inverters

Quality and Reliability

ON Semiconductor is committed to providing high-quality components that meet the stringent requirements of the electronics industry. The FGB30N6S2 is no exception, with its construction and materials selected to ensure long-term reliability and performance. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

In summary, the FGB30N6S2 Power MOSFET from ON Semiconductor stands out as a robust, efficient, and versatile component suitable for a broad array of high-voltage and high-power applications. Its superior electrical characteristics and thermal performance make it an ideal choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess