EN
  • EN
  • DE

16C65B-20I/L

Part No 16C65B-20I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 074956-16C65B-20I/L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 16C65B-20I/L CAD Model

Description

Microchip Technology's 16C65B-20I/L Microcontroller

The 16C65B-20I/L is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robustness and versatility in a wide array of applications. This particular MCU is part of the PIC16C series, which is well-known for its user-friendly interface and efficient control capabilities. Designed to cater to the needs of complex and demanding applications, the 16C65B-20I/L is equipped with a rich set of features that make it an ideal choice for designers and engineers looking to develop advanced electronic systems.

Key Features:

  • Processor Speed: The 16C65B-20I/L operates at a speed of 20 MHz, providing swift processing capabilities which are essential for time-sensitive tasks and high-performance operations.
  • Program Memory: It comes with 7 KB of on-chip program memory, ensuring ample space for application code and data storage.
  • EEPROM Data: With 128 bytes of EEPROM data memory, this MCU allows for easy data storage without the need for external memory components.
  • I/O Ports: The device features 22 I/O ports, offering flexibility in connecting a variety of peripherals and sensors to the MCU.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, the 16C65B-20I/L is designed to withstand extreme environmental conditions, making it suitable for industrial applications.
  • Package: The MCU is available in a PDIP-40 package, which is a dual in-line package that facilitates easy mounting on printed circuit boards (PCBs).

The 16C65B-20I/L is not just a microcontroller; it is a solution designed to streamline product development. Its integrated analog features, such as an analog-to-digital converter (ADC), and communication peripherals, including serial communication interfaces, allow for the development of sophisticated and interconnected devices. Whether you are creating consumer electronics, automotive systems, or IoT devices, the 16C65B-20I/L provides the reliability and performance needed to drive innovation and efficiency in your projects.

Microchip Technology's dedication to quality ensures that the 16C65B-20I/L MCU is a product that can be relied upon for long-term performance, establishing it as a smart choice for any developer seeking to create advanced electronic systems with confidence.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess