EN
  • EN
  • DE

1N4568A-1

Part No 1N4568A-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.4V 500MW DO35  /  Zener Diode 6.4 V 500 mW ±5% Through Hole DO-35
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Bulk
Voltage - Zener (Nom) (Vz) 6.4 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 200 Ohms
Current - Reverse Leakage @ Vr 2 mA @ 3 V
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Base Product Number 1N4568
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 1
Win Source Part Number 1193416-1N4568A-1
Ultra Librarian 3D Model Ultra Librarian 1N4568A-1 CAD Model

Description

Product Overview: 1N4568A-1 Zener Diode

The 1N4568A-1 is a precision Zener diode product from Microchip Technology, renowned for its high-quality semiconductor products and solutions. This particular Zener diode is designed to provide a precise voltage reference with a nominal voltage of 6.4 volts, making it an excellent choice for voltage regulation applications in a wide range of electronic circuits.

Constructed with a silicon-based technology, the 1N4568A-1 offers superior stability and performance characteristics. It is characterized by its low dynamic impedance and a very sharp reverse breakdown characteristic, which allows for accurate voltage clamping at the specified voltage level. This is particularly important in applications where a stable reference voltage is crucial, such as in power supplies, voltage monitors, and other control circuits.

The device is packaged in a durable, glass-sealed, DO-35 package, ensuring robustness and long-term reliability. This package is designed for through-hole mounting, which makes it suitable for a variety of printed circuit board (PCB) designs. Additionally, the 1N4568A-1 can handle a maximum power dissipation of 500mW, allowing it to withstand moderate power levels without compromising its performance.

The Zener diode's tight voltage tolerance and low leakage current are indicative of Microchip Technology's commitment to quality and precision. The 1N4568A-1 is also notable for its low temperature coefficient, which minimizes the variation in Zener voltage with changes in temperature, thus providing a stable reference under varying operating conditions.

Microchip Technology provides comprehensive technical support for the 1N4568A-1 Zener diode, including detailed datasheets and application notes. This ensures that designers and engineers can integrate this component into their systems with confidence, benefiting from its high performance and reliability.

Whether used in industrial, commercial, or sophisticated military applications, the 1N4568A-1 from Microchip Technology represents a reliable and precise voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess