Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 2.4 V
Tolerance ±10%
Power - Max 500 mW
Impedance (Max) (Zzt) 30 Ohms
Current - Reverse Leakage @ Vr 100 µA @ 950 mV
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TA)
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 850892-1N5221
Ultra Librarian 3D Model Ultra Librarian 1N5221 CAD Model

Description

The 850892-1N5221 is a single zener diode from Microchip Technology.

  • Application: Discrete Semiconductor, Diode Zener
  • Package: Bulk
  • Standard Package: 1 pc
  • Tolerance: ±10%
  • Power Rating: 500mW (Max)
  • Forward Voltage (Vf): 1.5V @ 200mA
  • Reverse Leakage Current (Vr): 100μA @ 950mV
  • Zener Voltage (Vz): 2.4V
  • Impedance (Zzt): 30 Ohms
  • Mounting: Through-Hole
  • Package: DO-204AH, DO-35, Axial

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 320MW SOD323
Need more? Email Us
ECAD model for PZU4.7BA,115
Vishay
DIODE ZENER 10V 500MW SOD123
Need more? Email Us
ECAD model for MMSZ5240B-HE3-08
Vishay
DIODE ZENER 47V 1W DO213AB
Lowest to $0.2516
ECAD model for ZMY47-GS08
Nexperia USA Inc.
DIODE ZENER 15V 320MW SOD323
Need more? Email Us
ECAD model for PZU15BA,115
Rohm Semiconductor
DIODE ZENER 120V 1W PMDU
Need more? Email Us
ECAD model for KDZLVTFTR120
Vishay
DIODE ZENER 35V 600MW DO220AA
Need more? Email Us
ECAD model for PTV33B-M3/84A
ON Semiconductor
12V 250mW Zener Diode
Lowest to $1.1909
ECAD model for SZBZX84C12L
Nexperia USA Inc.
DIODE ZENER 10V 320MW SOD323
Need more? Email Us
ECAD model for PZU10BA,115
Microchip Technology
DIODE ZENER 43V 5W AXIAL
Need more? Email Us
ECAD model for JANTX1N4973

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention