Products specifications

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 14 V
Tolerance ±1%
Power - Max 500 mW
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 10 nA @ 12.6 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1199181-1N5534D
Ultra Librarian 3D Model Ultra Librarian 1N5534D CAD Model

Description

Product Overview: 1N5534D by Microchip Technology

The 1N5534D is a precision voltage regulator diode, meticulously engineered by Microchip Technology, which stands as a testament to the company's commitment to providing high-quality electronic components. This Zener diode is designed to offer a stable reference voltage, making it an essential component for various applications that require precise voltage regulation.

Key Features

  • Voltage Precision: The 1N5534D provides a nominal Zener voltage of 5.6V, ensuring accurate voltage regulation for sensitive circuits.
  • Power Handling: With a power dissipation of 5W, this diode can handle significant energy, making it suitable for high-power applications.
  • Temperature Stability: The device operates efficiently over a wide temperature range, maintaining its performance characteristics even under thermal stress.
  • Package: Housed in a DO-13 metal case, the 1N5534D offers robust physical protection and efficient heat dissipation, ensuring long-term reliability.
  • Low Dynamic Impedance: The diode's low dynamic impedance ensures minimal voltage drop under load, providing a stable output across a range of currents.

Applications

The 1N5534D from Microchip Technology is versatile and can be employed in a variety of circuits. Some common applications include:

  • Voltage regulation modules
  • Power supply units
  • Reference voltage sources for analog-to-digital converters
  • Surge protection devices
  • Motor control circuits

Quality and Reliability

Microchip Technology's 1N5534D is built to meet rigorous industry standards, ensuring high performance and durability. The device is subjected to extensive testing and quality control measures to guarantee its reliability in critical applications.

Technical Support and Resources

Microchip Technology provides comprehensive technical support for the 1N5534D, including detailed datasheets, application notes, and customer service. Engineers and designers can access a wealth of resources to facilitate the integration of this diode into their projects, ensuring a smooth design process and optimal use of the component's features.

With its precision voltage regulation, robust design, and the backing of Microchip Technology's support, the 1N5534D is an excellent choice for engineers looking to enhance the performance and stability of their electronic systems.

You May Also Be Interested in

Panasonic
DIODE ZENER 13V 150MW SSMINI2
Lowest to $0.3661
ECAD model for DZ2S130M0L
Diodes Incorporated
DIODE ZENER 18V 200MW SOD323
Lowest to $0.0471
ECAD model for BZT52C18S-7
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K
Lowest to $0.0679
ECAD model for BZT52C24SQ-7-F
Panjit
SOT-23, ZENER
Lowest to $0.0391
ECAD model for BZX84C16-AU_R1_000A1
Diodes Incorporated
DIODE ZENER 5.1V 500MW SOD123
Lowest to $0.0566
ECAD model for DDZ9689Q-7
Microsemi Corporation
DIODE ZENER 5.6V 5W T18
Need more? Email Us
ECAD model for 1N5339BE3/TR8
Nexperia USA Inc.
DIODE ZENER 33V 590MW SOD123
Lowest to $0.0175
ECAD model for BZT52-B33X
Rectron USA
DIODE ZENER 15V 1W LL-41
Lowest to $0.0390
ECAD model for DL4744A
Microsemi Corporation
DIODE ZENER 30V 5W T18
Need more? Email Us
ECAD model for 1N5363C/TR8

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention