EN
  • EN
  • DE

E5CC3025D

Part No E5CC3025D
Manufacturer Omron
Catalog OEM Parts (C - E)
Description Omron Temp & Process E5CCQQ3D5M000 - E5CC3025D
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051415-E5CC3025D
Categories OEM Parts(C-E)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian E5CC3025D CAD Model

Description

The E5CC-3025D is a digital temperature controller manufactured by Omron. Temperature controllers are used to maintain a desired temperature in a system or process by controlling heating or cooling devices. They receive input from temperature sensors (such as thermocouples or RTDs), compare it to a setpoint, and then output a control signal to adjust the heating or cooling element to maintain the desired temperature. The 'E5CC' series denotes a specific family of temperature controllers from Omron, and '3025D' specifies the particular model with its features and capabilities.

Applications:

  • Industrial Ovens and Furnaces: Controlling the temperature in heat treatment processes.
  • Plastics Processing: Maintaining precise temperatures in injection molding and extrusion equipment.
  • Packaging Machines: Controlling the temperature of sealing and forming elements.
  • Food Processing: Regulating temperatures in cooking, cooling, and storage equipment.
  • HVAC Systems: Controlling temperature in heating, ventilation, and air conditioning systems.
  • Laboratory Equipment: Maintaining stable temperatures in incubators and environmental chambers.

Features:

  • Digital Display: Clearly displays the process temperature and setpoint.
  • PID Control: Uses Proportional-Integral-Derivative (PID) algorithms for precise temperature control.
  • Auto-Tuning: Automatically optimizes PID parameters for optimal performance.
  • Multiple Input Types: Supports a variety of temperature sensors (thermocouples, RTDs).
  • Multiple Output Types: Provides various output options (relays, voltage, current) for controlling heating/cooling elements.
  • Alarm Functions: Triggers alarms in case of temperature deviations or system faults.

Benefits:

  • Precise Temperature Control: Maintains the desired temperature accurately and consistently.
  • Energy Efficiency: Optimizes heating/cooling processes to minimize energy consumption.
  • Improved Product Quality: Ensures consistent product quality by maintaining precise temperature control.
  • Reduced Downtime: Minimizes downtime by preventing temperature-related equipment failures.
  • Simplified Operation: Easy-to-use interface simplifies setup and operation.
  • Increased Productivity: Optimizes processes for maximum throughput and efficiency.

Additional Details:

The E5CC-3025D temperature controller typically features a bright, easy-to-read digital display and intuitive programming interface. The specific input and output configurations, alarm settings, and communication capabilities are detailed in the manufacturer's datasheet. These controllers are designed for industrial environments and are built to withstand harsh conditions. They are crucial components in maintaining consistent and reliable temperature control in a wide range of applications.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
Microchip Technology
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess