EN
  • EN
  • DE

DRV5015A3QDBZR

Part No DRV5015A3QDBZR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-3  /  Digital Switch Latch Digital Hall Effect SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Package Tape & Reel
Function Latch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range 3.7mT Trip, -3.7mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.5V ~ 5.5V
Current - Supply (Max) 2.8mA
Current - Output (Max) 30mA
Output Type Digital
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51074-6,296-51074-2,296-51074-1,DRV5015A3QDBZR-ND
Standard Package 3,000
Win Source Part Number 958502-DRV5015A3QDBZR
Ultra Librarian 3D Model Ultra Librarian DRV5015A3QDBZR CAD Model

Description

Introducing the DRV5015A3QDBZR Hall Effect Sensor

The DRV5015A3QDBZR is a magnetic digital-latch Hall effect sensor designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This sensor is part of TI's DRV5015 series, offering reliable and precise magnetic sensing for a wide range of applications.

With its latch-type digital output, the DRV5015A3QDBZR is capable of detecting the presence or absence of a magnetic field and holds its output state until the opposite magnetic polarity is presented. This feature makes it an ideal choice for position sensing in various industrial and consumer applications, including flow meters, encoders, and brushless DC motor commutation.

Key Features

  • Bipolar Latching Operation: The sensor responds to alternating North and South poles, making it perfect for applications that require a clear distinction between two magnetic states.
  • High Sensitivity: The device is designed to detect weak magnetic fields, allowing for the use of smaller or more distant magnets.
  • Robust Design: Encased in a 3-pin SOT-23 package, the DRV5015A3QDBZR is built to withstand harsh industrial environments, with a wide operating temperature range from -40°C to 125°C.
  • Supply Voltage Range: The sensor operates over a supply voltage range of 2.5V to 38V, accommodating a diverse set of power requirements.
  • Power Efficiency: With a low supply current of 5.5 mA, it is an energy-efficient solution for battery-powered and energy-sensitive systems.
  • Output Saturation Voltage: The open-drain output allows for a direct connection to a microcontroller and supports a saturation voltage as low as 0.4V at 5 mA.

Applications

The DRV5015A3QDBZR is versatile and can be integrated into a multitude of products and systems, including:

  • Electric Power Steering (EPS)
  • Position Sensing for Motors and Actuators
  • Proximity Detection
  • Speed and Direction Sensing
  • Flow Meters

With its precise sensing capabilities and durable construction, the DRV5015A3QDBZR from Texas Instruments is a reliable choice for designers looking to enhance their systems with accurate magnetic field detection and robust performance.

You May Also Be Interested in

Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0852
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2042 $50.0290
600+ $0.1676 $100.5600
925+ $0.1623 $150.1275
1,275+ $0.1571 $200.3025
1,650+ $0.1519 $250.6350
2,205+ $0.1362 $300.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,170 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess