EN
  • EN
  • DE

1N5641A

Part No 1N5641A
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 18.8VWM 30.6VC DO13  /  30.6V Clamp 49A Ipp Tvs Diode Through Hole DO-13
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 18.8V
Voltage - Breakdown (Min) 20.9V
Voltage - Clamping (Max) @ Ipp 30.6V
Current - Peak Pulse (10/1000µs) 49A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Base Product Number 1N5641
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1N5641AMS
Standard Package 1
Win Source Part Number 1002136-1N5641A
Ultra Librarian 3D Model Ultra Librarian 1N5641A CAD Model

Description

The 1N5641A is a robust and reliable transient voltage suppression (TVS) diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This TVS diode is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD).

Key Features

  • Standoff Voltage: The 1N5641A offers a standoff voltage rating that ensures protection for a wide range of applications, providing a stable and secure operating environment for your electronic components.
  • Peak Pulse Power: Capable of handling high transient power peaks, this TVS diode can absorb significant energy spikes without compromising its integrity or the safety of the downstream circuitry.
  • Fast Response Time: With an exceptionally quick response to transient over-voltages, the 1N5641A ensures that your circuits are protected promptly, minimizing the risk of damage.
  • Low Leakage Current: The low leakage current characteristic of the diode means that it does not affect the normal operation of the circuit by introducing unnecessary power dissipation.
  • Operating Temperature Range: Designed to operate over a broad temperature range, this component is suitable for various challenging environments and applications.
  • Package Type: The 1N5641A comes in a DO-13 package, which is known for its reliability and robustness, ensuring a long operational lifespan.

Applications

The 1N5641A is versatile and can be used in a multitude of applications. It is ideal for protecting sensitive electronics in industrial systems, telecommunications, aerospace, and automotive sectors. Its ability to safeguard against high energy transients makes it an excellent choice for power supplies, data lines, and other critical components that require robust protection.

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The 1N5641A TVS diode is no exception, meeting stringent standards for performance and reliability. With Microchip's reputation for excellence, you can trust this TVS diode to provide the protection your electronic systems need.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess