EN
  • EN
  • DE

1N5817G

Part No 1N5817G
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description SMALL-SIGNAL SCHOTTKY / Diode Schottky 20 V 1A Through Hole DO-41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer Microchip Technology
Packaging Bulk
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 450 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1 mA @ 20 V
Mounting Through Hole
Case / Package DO-204AL, DO041, Axial
Supplier Device Package DO-41
Operating Temperature - Junction -65°C ~ 150°C
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 150-1N5817G
Standard Package 159
Win Source Part Number 1324518-1N5817G
Ultra Librarian 3D Model Ultra Librarian 1N5817G CAD Model

Description

Product Overview: 1N5817G - Schottky Barrier Rectifier Diode

The 1N5817G is a robust Schottky Barrier Rectifier Diode designed and manufactured by the renowned semiconductor company, Microchip Technology. This component is engineered to offer superior switching performance and has a low forward voltage drop. The 1N5817G is a popular choice for a variety of applications, including power supply, converter circuits, and as a polarity protection device.

Key Features

  • Low Forward Voltage Drop: The diode provides a low forward voltage drop, which translates to reduced power loss and improved efficiency in applications.
  • High Surge Capability: It is capable of handling high surge currents, making it suitable for scenarios where inrush currents are expected.
  • Guard Ring Die Construction: The guard ring design provides enhanced ruggedness and long-term reliability.
  • Lead-Free Finish: The 1N5817G is a RoHS-compliant product, featuring a lead-free finish, which makes it an environmentally friendly choice for electronic designs.
  • Through-Hole Mounting: The diode is available in an axial-lead package, facilitating easy through-hole mounting on printed circuit boards.

Electrical Characteristics

  • Peak Repetitive Reverse Voltage: 20V
  • Average Rectified Forward Current: 1.0A at TA = 75°C
  • Non-Repetitive Peak Forward Surge Current: 25A for 8.3ms
  • Maximum Instantaneous Forward Voltage: 0.55V at 1.0A
  • Maximum DC Reverse Current at Rated DC Blocking Voltage: 2.0mA at TA = 25°C
  • Operating Junction Temperature Range: -65°C to 125°C

Applications

The 1N5817G is versatile and can be used in various applications, including:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Low voltage, high frequency inverters
  • Small battery chargers

With its high efficiency, reliability, and industry-standard packaging, the 1N5817G Schottky Barrier Rectifier Diode from Microchip Technology is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess