EN
  • EN
  • DE

1N5822US

Part No 1N5822US
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 3A B-MELF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 29 Weeks
Features Diode Schottky 40 V 3A Surface Mount B, SQ-MELF
Manufacturer Microchip Technology
Package Bulk
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SQ-MELF, B
Case / Package B, SQ-MELF
Family Name 1N5822
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905729-1N5822US
Ultra Librarian 3D Model Ultra Librarian 1N5822US CAD Model

Description

The 1N5822US is a robust Schottky diode from the renowned manufacturer Microchip Technology. This high-efficiency rectifier is designed to meet the needs of a wide range of applications, offering superior performance in a compact package. With its low forward voltage drop and fast switching capabilities, the 1N5822US is an excellent choice for power supply designs and as a polarity protection diode.

Key Features

  • Low Forward Voltage Drop: The diode provides a low forward voltage drop, which results in lower power losses and higher efficiency in operation.
  • High Surge Current Capability: It is capable of withstanding high surge currents, making it suitable for applications that experience occasional overcurrent conditions.
  • Guard Ring Die Construction: The guard ring construction offers enhanced ruggedness and long-term reliability, which is critical for industrial and high-reliability applications.
  • Fast Switching: With its fast switching capability, the 1N5822US can handle high-frequency operations, making it ideal for switch-mode power supplies.

Applications

The versatility of the 1N5822US Schottky diode allows it to be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Polarity protection devices
  • Low voltage, high-frequency inverters
  • Charging and portable devices

Specifications

Parameter Value
Package / Case DO-204AA, DO-15, Axial
Maximum Repetitive Reverse Voltage 40V
Maximum Continuous Forward Current 3A
Operating Temperature Range -65°C to 175°C

For detailed product information, datasheets, and support, visit the Microchip Technology official website or contact their customer support team. The 1N5822US is not only a testament to Microchip's commitment to quality but also an essential component for any power management solution.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess