EN
  • EN
  • DE

1N6072A

Part No 1N6072A
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 185VWM 328VC DO13 / 328V Clamp 4.6A Ipp Tvs Diode Through Hole DO-13
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Mfr Microchip Technology
Series -
Package Bulk
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 185V
Voltage - Breakdown (Min) 209V
Voltage - Clamping (Max) @ Ipp 328V
Current - Peak Pulse (10/1000µs) 4.6A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency -
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Base Product Number 1N6072
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1 pcs
Win Source Part Number 1380626-1N6072A
Ultra Librarian 3D Model Ultra Librarian 1N6072A CAD Model

Description

Product Overview: 1N6072A - Microchip Technology

The 1N6072A from Microchip Technology is a robust transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transient events. Engineered to deliver high-performance and reliability, this TVS diode is a crucial component for applications requiring voltage clamping and surge protection.

Key Features

  • Stand-off Voltage: The 1N6072A offers a stand-off voltage rating, ensuring that it can withstand transient overvoltages without conducting significant current, thus protecting the downstream circuitry.
  • Peak Pulse Power: It is capable of handling a high peak pulse power rating, providing a robust shield against energy surges typically caused by lightning strikes, inductive load switching, or electrostatic discharge (ESD).
  • Fast Response Time: With its fast response time, the 1N6072A reacts quickly to transient events, minimizing the risk of damage to sensitive components.
  • Low Leakage Current: The device has a low leakage current, ensuring minimal power loss during normal operation and enhancing the overall energy efficiency of the system.
  • Operating Temperature Range: Designed to operate over a wide temperature range, the 1N6072A is suitable for various environmental conditions, making it versatile for different applications.

Applications

The 1N6072A is ideal for a range of applications where voltage protection is critical. Common applications include:

  • Industrial systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Automotive electronics
  • Power supply units

Quality and Reliability

Microchip Technology is renowned for their commitment to quality and reliability, and the 1N6072A is no exception. Manufactured with high-quality materials and tested to stringent standards, this TVS diode is a reliable choice for safeguarding electronic circuits against voltage transients.

For detailed specifications, technical data, and application notes, customers are encouraged to review the official datasheet provided by Microchip Technology.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess