Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 5.1 V
Tolerance ±10%
Power - Max 400 mW
Impedance (Max) (Zzt) 19 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TA)
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 905750-1N751
Ultra Librarian 3D Model Ultra Librarian 1N751 CAD Model

Description

Product Overview: 1N751 Zener Diode from Microchip Technology

The 1N751 is a highly reliable and robust Zener diode produced by Microchip Technology, a leader in the semiconductor industry. This component is designed to provide voltage regulation in a variety of electronic circuits, ensuring stable performance even under variable conditions. The 1N751 is particularly well-suited for use in power supplies, voltage references, and protection circuits where precise voltage control is essential.

Key Features

  • Voltage Regulation: The 1N751 offers a nominal Zener voltage of 5.1V, making it an excellent choice for applications requiring a regulated 5V supply.
  • Power Dissipation: With a power dissipation of 500mW, the device can handle a moderate amount of power, ensuring reliable operation in a range of environments.
  • Package: The Zener diode comes in a DO-35 package, which is known for its small size and durability, allowing for efficient use in space-constrained applications.
  • Temperature Stability: The 1N751 operates within a wide temperature range, maintaining its performance characteristics from -65°C to +175°C.
  • Standard Tolerance: This Zener diode is offered with a standard tolerance of ±5%, providing a balance between precision and cost-effectiveness for many applications.

Applications

The versatility of the 1N751 Zener diode makes it suitable for a wide array of applications, including:

  • Consumer electronics
  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Medical devices

Quality and Reliability

Microchip Technology is committed to delivering high-quality components that meet strict industry standards. The 1N751 Zener diode is no exception, undergoing rigorous testing to ensure its reliability and performance over time. Users can trust this diode to provide consistent voltage regulation and protection in their critical applications.

For designers and engineers looking for a dependable voltage regulation solution, the 1N751 from Microchip Technology is an excellent choice that combines performance, reliability, and value.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER 4.3V 500MW TUMD2M
Lowest to $0.3232
ECAD model for TFZVTR4.3B
Vishay
DIODE ZENER 2.4V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84C2V4-HE3-08
Vishay
DIODE ZENER 33V 500MW SOD123
Need more? Email Us
ECAD model for MMSZ5257B-HE3-18
Vishay
DIODE ZENER 47V 1W DO213AB
Lowest to $0.2516
ECAD model for ZMY47-GS08
Microchip Technology
DIODE ZENER 6.8V 500MW DO213AB
Need more? Email Us
ECAD model for CDLL4099
Micro Commercial Co
DIODE ZENER 11V 3W DO214AA
Lowest to $0.1024
ECAD model for 3SMBJ5926B-TP
Nexperia USA Inc.
DIODE ZENER 9.1V 320MW SOD323
Need more? Email Us
ECAD model for PZU9.1B2A,115
Vishay
DIODE ZENER 10V 500MW SOD123
Need more? Email Us
ECAD model for MMSZ4697-HE3-08
Nexperia USA Inc.
DIODE ZENER 16V 310MW SOD323F
Need more? Email Us
ECAD model for PZU16B2,115

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2,780+ $0.0233 $64.7740
6,670+ $0.0194 $129.3980
10,715+ $0.0181 $193.9415
14,290+ $0.0181 $258.6490
19,235+ $0.0168 $323.1480
25,000+ $0.0156 $390.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,910 pieces
MOQ: 2780 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention