EN
  • EN
  • DE

1N967B-1JANTXV

Part No 1N967B-1JANTXV
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Description Silicon Zener Diode 500mW 18V 5% 2-Pin DO-35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Maximum Operating Temperature 175 °C
Max Power Dissipation 480 mW
Max Reverse Leakage Current 5 µA
Min Operating Temperature -65 °C
Mount Through Hole
Number of Pins 2
RoHS Compliant
Zener Voltage 18 V
Win Source Part Number 1006252-1N967B-1JANTXV
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1N967B-1JANTXV CAD Model

Description

Product Overview: 1N967B-1JANTXV by Microchip Technology

The 1N967B-1JANTXV from Microchip Technology is a precision Zener voltage regulator diode. Designed to offer a reliable and consistent performance, this device is tailored for high-grade applications where stability and durability are of paramount importance. The 1N967B-1JANTXV is a part of Microchip's high-reliability series, making it an ideal choice for mission-critical applications in the aerospace, defense, and high-end industrial markets.

Key Features

  • Voltage Regulation: This Zener diode provides a nominal Zener voltage of 18V, which is maintained with precision to ensure stable operation under varying load and environmental conditions.
  • Power Dissipation: With a power dissipation rating of 500mW, the 1N967B-1JANTXV can withstand moderate levels of power without compromising its performance or longevity.
  • High Reliability: The device is certified to the JANTXV military standard, indicating it has passed rigorous testing for high-reliability applications, ensuring robust performance even in the most demanding situations.
  • Temperature Stability: The diode features a low dynamic impedance and operates effectively over a broad temperature range, making it suitable for environments with temperature extremes.
  • Package Type: Encased in a DO-35 glass package, the 1N967B-1JANTXV is designed for through-hole mounting, which provides a secure and durable connection suitable for various PCB designs.

Applications

The 1N967B-1JANTXV is versatile and can be used in a variety of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits in aerospace and defense systems
  • Reference elements in precision circuitry
  • Surge suppression in communication devices

With its combination of precision voltage regulation, high reliability, and robust performance, the 1N967B-1JANTXV Zener diode from Microchip Technology is a superior choice for designers looking to enhance the stability and longevity of their electronic systems. Its compliance with stringent military standards further underscores its suitability for applications where failure is not an option.

You May Also Be Interested in

Dell
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4543 $59.9973
26+ $4.4754 $116.3604
40+ $4.3356 $173.4240
56+ $4.1957 $234.9592
72+ $4.0558 $292.0176
96+ $3.6362 $349.0752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess