EN
  • EN
  • DE

216QFGAKA13FH

Part No 216QFGAKA13FH
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035768-216QFGAKA13FH
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 216QFGAKA13FH CAD Model

Description

The 216QFGAKA13FH is a cutting-edge semiconductor device from the renowned manufacturer Microchip Technology, designed to meet the demanding needs of modern electronics. This high-performance product is ideal for a wide range of applications, including industrial, automotive, and consumer electronics, where reliability and efficiency are paramount.

The 216QFGAKA13FH is built using advanced manufacturing techniques and is part of Microchip Technology's commitment to providing industry-leading solutions. This component is recognized for its robust design, which ensures stable operation even under extreme conditions. Its compact form factor makes it suitable for space-constrained applications, while maintaining the high standards of performance that Microchip is known for.

Key Features

  • High reliability and long operational lifespan
  • Optimized for low-power consumption
  • Robust thermal management for improved stability
  • Compact size suitable for various applications
  • Compliance with industry standards for easy integration

With its focus on energy efficiency, the 216QFGAKA13FH helps designers create systems that are not only powerful but also eco-friendly. The device's low power draw contributes to the overall reduction of energy usage in electronic systems, making it a responsible choice for environmentally conscious applications.

The 216QFGAKA13FH also offers excellent thermal performance, ensuring that it operates within safe temperature ranges, which is critical for maintaining the integrity and longevity of electronic components. This reliability is particularly important in automotive and industrial settings, where components must withstand harsh conditions without failure.

In conclusion, the 216QFGAKA13FH from Microchip Technology is a testament to the company's dedication to quality, innovation, and sustainability. This product is an essential component for any developer looking to create high-performance, reliable, and energy-efficient electronic systems.

You May Also Be Interested in

TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
IBM
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess