EN
  • EN
  • DE

23A256-I/SN

Part No 23A256-I/SN
Manufacturer Microchip Technology
Catalog SRAM
Description 256K SPI Bus Low-Power Serial SRAM | IC SRAM 256K SPI 20MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 256Kb (32K x 8)
Memory Interface SPI
Clock Frequency 20MHz
Supply Voltage (V) 1.7V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 23A256
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1123072-23A256-I/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 23A256-I/SN CAD Model

Description

Microchip Technology's Product 23A256-I/SN Overview

Introducing the robust and versatile Product 23A256-I/SN from the renowned Microchip Technology. This high-performance component is a testament to Microchip's commitment to delivering cutting-edge solutions for a wide range of electronic applications. The 23A256-I/SN is a Serial SRAM device that offers a substantial 256 Kb of memory space, catering to systems that demand efficient data storage without compromising on speed or reliability.

Key Features

  • Memory Size: The device comes with a generous 256 Kbits of storage, providing ample space for buffering and data logging operations.
  • Interface Type: It operates via a user-friendly SPI (Serial Peripheral Interface), ensuring seamless communication with microcontrollers and other digital systems.
  • Supply Voltage: Designed for flexibility, it supports a supply voltage range of 2.7V to 3.6V, making it compatible with various low-voltage applications.
  • Operating Temperature: The 23A256-I/SN can reliably function across a wide temperature range, from -40°C to 85°C, making it suitable for harsh environments.
  • Package / Case: The device is housed in an 8-SOIC (0.209", 5.30mm Width) package, ensuring a compact footprint for space-constrained designs.

Applications

The versatility of the 23A256-I/SN allows it to be integrated into a broad spectrum of applications. It is particularly well-suited for:

  • Real-time data storage
  • High-speed data acquisition systems
  • Networking and telecommunications
  • Industrial control and automation
  • Consumer electronics

Quality and Reliability

Microchip Technology is a leader in providing high-quality, reliable components. The 23A256-I/SN is no exception and is built to meet the rigorous standards expected by industry professionals. Its endurance and stability make it an excellent choice for critical applications that cannot afford data integrity issues or downtime.

Whether you are designing a sophisticated industrial system or a simple consumer gadget, the Product 23A256-I/SN from Microchip Technology is a memory solution that offers the perfect blend of capacity, performance, and reliability to meet your design needs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 100TQFP / 18-Mbit (512K × 36/1M × 18) Pipelined SRAM with NoBL™ Architecture (With ECC)
Lowest to $41.8082
Cypress Semiconductor Corp
IC SRAM 9MBIT PARALLEL 100TQFP
Lowest to $6.7233
Renesas Electronics America
IC SRAM 1MBIT 70NS 32STSOP
Lowest to $7.4093
Cypress Semiconductor Corp
IC SRAM 72M PARALLEL 165FBGA / 72-Mbit (2M x 36/4M x 18/1M x 72) Pipelined SRAM with NoBL™ Architecture
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 48VFBGA
Lowest to $4.7933
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC SRAM 18M PARALLEL 165TFBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5952 $51.9040
47+ $2.1294 $100.0818
73+ $2.0629 $150.5917
101+ $1.9963 $201.6263
130+ $1.9298 $250.8740
174+ $1.7301 $301.0374
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess