Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24AA025E48
Standard Package 3,300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854703-24AA025E48T-E/SN
Ultra Librarian 3D Model Ultra Librarian 24AA025E48T-E/SN CAD Model

Description

Microchip Technology 24AA025E48T-E/SN EEPROM

The 24AA025E48T-E/SN is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, specifically designed for efficient and reliable data storage solutions. This 2-Kbit memory chip comes with a built-in EUI-48™ MAC (Media Access Control) address, making it an ideal choice for networking applications, where unique identification is necessary.

One of the standout features of the 24AA025E48T-E/SN is its compatibility with the I²C bus, which ensures easy integration into existing systems with a minimal number of pins required. This interface not only simplifies design but also supports a wide range of data transfer rates, making it versatile for various applications.

The EEPROM is provided in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is recognized for its space-saving design. This compact form factor allows the 24AA025E48T-E/SN to be used in space-constrained applications without sacrificing performance or reliability.

With an operating voltage range of 1.7V to 5.5V, this device is highly adaptable to different power supply conditions, ensuring functionality across diverse electronic environments. Additionally, the EEPROM boasts a low-power design, contributing to energy efficiency in the end application.

Data retention is critical for memory devices, and the 24AA025E48T-E/SN excels in this area, offering a data retention period of over 200 years. Furthermore, the device supports a high endurance of one million write cycles, ensuring a long operational lifespan and reliability for applications that require frequent data updates.

Microchip's commitment to quality is evident in the 24AA025E48T-E/SN, making it a suitable choice for a wide range of applications, including network equipment, consumer electronics, industrial automation, and any system that requires a dependable non-volatile memory solution with a pre-programmed MAC address.

In summary, the Microchip Technology 24AA025E48T-E/SN EEPROM is a versatile, reliable, and energy-efficient memory device that provides a unique MAC address, I²C compatibility, and a compact footprint, making it an excellent choice for designers and engineers looking to enhance their data storage capabilities.

You May Also Be Interested in

Microchip Technology
EEPROM 16kx8 - 2.5V
Lowest to $0.3831
ECAD model for 24LC128 I-SN
Microchip Technology
IC FLASH 4MBIT SPI 15MHZ 32PLCC
Need more? Email Us
ECAD model for AT45D041A-JC
Infineon Technologies
IC NVSRAM 4MBIT PAR 44TSOP II
Lowest to $38.5025
ECAD model for CY14B104K-ZS25XI
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
ECAD model for AT28C256E-15DM/883
Infineon Technologies
IC NVSRAM 8MBIT PARALLEL 48FBGA
Lowest to $45.4654
ECAD model for CY14B108N-BA45XI
Infineon Technologies
IC SRAM 1.152MBIT PAR 172FBGA
Need more? Email Us
ECAD model for CY7C09579V-83BBC
Infineon Technologies
IC SRAM 8MBIT PARALLEL 48VFBGA / SRAM - Asynchronous Memory IC 8Mbit Parallel 45 ns 48-VFBGA (6x8)
Lowest to $0.5641
ECAD model for CY62157EV30LL-45BVXA
Infineon Technologies
IC NVSRAM 1MBIT I2C 16SOIC
Lowest to $26.6995
ECAD model for CY14B101I-SFXI
Infineon Technologies
IC NVSRAM 8MBIT PAR 44TSOP II
Lowest to $114.9418
ECAD model for CY14B108L-ZS20XI

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0621 $53.1050
115+ $0.8715 $100.2225
180+ $0.8443 $151.9740
245+ $0.8170 $200.1650
320+ $0.7898 $252.7360
425+ $0.7081 $300.9425
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,934 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention