EN
  • EN
  • DE
  • IT

MCP2122-E/SNG

Part No MCP2122-E/SNG
Manufacturer Microchip Technology
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER/DECODER IRDA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Infrared Encoder/Decoder
Applications Data-Logging, Data Exchange
Analog Supply Voltage 1.8 V to 5.5 V
Digital Supply Voltage 1.8 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 208198-MCP2122-E/SNG
Ultra Librarian 3D Model Ultra Librarian MCP2122-E/SNG CAD Model

Description

Microchip Technology MCP2122-E/SNG Overview

The MCP2122-E/SNG is a highly integrated infrared (IrDA) encoder/decoder from Microchip Technology, designed to offer a complete serial infrared (SIR) endec function compliant with the latest IrDA physical layer standard. This product is crafted to facilitate easy implementation of infrared data communication in a wide array of applications, such as personal digital assistants (PDAs), laptops, smartphones, and other devices requiring wireless data transfer.

Key Features

  • IrDA Standard Compliance: The MCP2122-E/SNG adheres to the IrDA standard for SIR, operating at speeds up to 115.2 kbps, ensuring compatibility with other IrDA devices.
  • Integrated Features: It includes a baud rate generator, and an IrDA standard bit encoder/decoder, minimizing the need for additional components and simplifying design efforts.
  • Flexible Interface: The device supports a versatile host interface, which can be easily connected to MCUs/MPUs with minimal external components.
  • Low Power Consumption: Designed with power efficiency in mind, it is an ideal solution for battery-operated devices, as it operates in low-power modes.
  • Modulation: The MCP2122-E/SNG features built-in modulation and demodulation of IR signals, which is critical for reliable data transmission and reception.

Applications

The MCP2122-E/SNG is suitable for a variety of applications that require short-range, line-of-sight infrared data communication. It is commonly used in:

  • Wireless data logging and transfer systems
  • Consumer electronics control and communication
  • Medical devices requiring wireless connectivity
  • Mobile device accessories and docking stations

Package and Quality

The MCP2122-E/SNG is offered in a compact 18-pin SOIC package, making it ideal for space-constrained applications. Microchip Technology ensures high-quality and reliability standards, providing robust performance for critical and everyday applications alike.

Overall, the MCP2122-E/SNG is a versatile and reliable solution for developers looking to add infrared communication capabilities to their products with minimal design complexity and power consumption.

You May Also Be Interested in

Terminus
USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $1.6093
Genesys
QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $3.5857
Wch
USB to HID 12Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.7498
Zilog
IC SMART V-CHIP W/2ND I2C 18-DIP / Video Decoder IC Set-Top Boxes, TV 18-DIP
Need more? Email Us
Prolific Technology Inc.
USB to RS232 1Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $2.4448
Wch
Transceiver 2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5828
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.6390
Renesas Electronics America
IC DECOD VIDEO NTSC/PAL/SECAM / NTSC/PAL/SECAM Video Decoder IC Cell Phone 44-LQFP
Lowest to $9.9581
Renesas Electronics America
SINGLE CHIP DTV VIDEO DECODER / IC
Lowest to $15.3822

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7759 $53.2770
70+ $1.4571 $101.9970
110+ $1.4116 $155.2760
150+ $1.3661 $204.9150
190+ $1.3205 $250.8950
255+ $1.1839 $301.8945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 209 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess