EN
  • EN
  • DE

ADV7391BCPZ-REEL

Part No ADV7391BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO ENCODER SD/HD 32-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Video Encoder
Applications Set-Top Boxes, Video Players, Displays
Voltage - Supply, Analog 2.6V ~ 3.46V
Voltage - Supply, Digital 1.71V ~ 1.89V
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Base Product Number ADV7391
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843126-ADV7391BCPZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADV7391BCPZ-REEL CAD Model

Description

ADV7391BCPZ-REEL - High-Performance Video Encoder

The ADV7391BCPZ-REEL, manufactured by Analog Devices Inc., is a high-quality video encoder that comes in a compact 40-lead LFCSP package. This integrated circuit is designed to convert digital video signals into analog composite or S-Video signals with exceptional clarity and color fidelity. It is an ideal solution for video applications that require a standard-definition analog output, such as surveillance systems, video conferencing equipment, and portable media devices.

Key Features:

  • High-Quality Video Encoding: With its advanced encoding algorithms, the ADV7391BCPZ-REEL ensures high-quality video output with minimal noise and distortion.
  • Multiple Video Formats: This encoder supports a wide range of video input formats, including 8-/10-bit YCrCb 4:2:2 pixel data, enabling versatility in design and application.
  • Flexible Operation: Users can configure the ADV7391BCPZ-REEL for NTSC, PAL, or SECAM video standards, making it suitable for deployment in various international markets.
  • Programmable Features: The device includes programmable luma and chroma filters, allowing customization to meet specific application requirements.
  • Low Power Consumption: Designed for efficiency, the encoder operates with low power consumption, making it an excellent choice for battery-powered devices.

Applications:

  • Portable Video Players
  • Video Surveillance Systems
  • Video Conferencing Equipment
  • Set-Top Boxes
  • Personal Video Recorders

The ADV7391BCPZ-REEL is available in a reel format for easy integration into automated manufacturing processes, ensuring a streamlined production line for consumer electronics and professional video equipment. Its robust design and comprehensive feature set make it an excellent choice for designers looking to incorporate high-quality video encoding capabilities into their products.

For detailed specifications and application support, Analog Devices Inc. provides extensive documentation and technical assistance to help integrate the ADV7391BCPZ-REEL into your next project seamlessly.

You May Also Be Interested in

Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2026 $50.4182
17+ $5.9099 $100.4683
27+ $5.7252 $154.5804
37+ $5.5405 $204.9985
47+ $5.3558 $251.7226
63+ $4.8018 $302.5134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,380 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess