EN
  • EN
  • DE

ADA4528-1ARMZ-R7

Part No ADA4528-1ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZRO-DRFT 4MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 90pA
Voltage - Input Offset 0.3μV
Operating Supply Current 1.5mA
Channel Output Current 40mA
Supply Voltage - Operating 2.2 V to 5.5 V, ±1.1 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1013899-ADA4528-1ARMZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4528-1ARMZ-R7 CAD Model

Description

Product Overview

The ADA4528-1ARMZ-R7 is a precision operational amplifier from Analog Devices Inc., designed to meet the rigorous demands of various applications requiring low noise, low input bias current, and low power consumption. It is an ideal choice for those seeking an op-amp that delivers high performance without compromising on power efficiency.

Key Features

  • Ultra-Low Noise Performance: The ADA4528-1ARMZ-R7 boasts an exceptionally low voltage noise density of 5.5 nV/√Hz at 1 kHz, making it perfect for applications that require a clean and precise signal amplification.
  • Low Input Bias Current: With an input bias current of only 15 pA max at 25°C, this op-amp is suitable for applications with high impedance sources where leakage currents can be a concern.
  • Low Power Consumption: It operates with a low supply current of 1.1 mA max, which is advantageous for battery-powered devices and energy-saving applications.
  • Wide Supply Voltage Range: The device can be powered by a supply voltage ranging from 4.5 V to 55 V, providing flexibility in various operating environments.
  • Enhanced EMI Rejection: It features on-chip EMI filtering which minimizes the effects of electromagnetic interference, ensuring stable operation in electronically noisy environments.
  • Extended Temperature Range: The operational amplifier is rated for a temperature range of -40°C to +125°C, making it reliable in extreme conditions.

Applications

The ADA4528-1ARMZ-R7 is well-suited for a wide range of applications, including:

  • Precision instrumentation
  • Sensor signal conditioning
  • Medical equipment
  • Data acquisition systems
  • Automotive battery monitoring
  • Portable and battery-powered devices

Package and Reliability

This operational amplifier is available in a compact 8-lead MSOP (Mini Small Outline Package) that is RoHS compliant and designed for space-constrained applications. The part number ADA4528-1ARMZ-R7 indicates that it is provided in a 7-inch reel, facilitating efficient assembly for volume production. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, offering reliable performance for precision analog applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8670 $51.6060
43+ $2.3524 $101.1532
66+ $2.2789 $150.4074
91+ $2.2054 $200.6914
118+ $2.1319 $251.5642
157+ $1.9114 $300.0898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,520 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess