Products specifications

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 256 x 8 x 2
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 24AA04
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854710-24AA04/P
Ultra Librarian 3D Model Ultra Librarian 24AA04/P CAD Model

Description

Product Overview: 24AA04/P EEPROM from Microchip Technology

The 24AA04/P is a 4Kb I²C™ compatible Serial EEPROM device from the renowned manufacturer Microchip Technology. This high-quality memory module is designed for optimal data storage performance and reliability in a wide range of applications. Its small size and low power consumption make it an excellent choice for space-constrained and power-sensitive applications.

Key Features

  • Memory Size: The device offers 4 Kbits (512 x 8) of memory, providing ample space for your storage needs in a compact form factor.
  • Interface: It utilizes an I²C serial interface, ensuring easy integration with most microcontrollers and allowing for a simple, two-wire connection for communication.
  • Operating Voltage: The 24AA04/P operates at a voltage range of 1.7V to 5.5V, making it versatile for various applications and compatible with both low- and high-voltage operation levels.
  • Speed: This EEPROM supports a clock frequency of up to 400 kHz (I²C Fast Mode), enabling rapid data transfer and efficient performance.
  • Write Protect: It features a write-protect pin to prevent inadvertent writes, thereby securing your data against accidental modifications.
  • Write Cycles: The device is rated for a minimum of 1 million write cycles, ensuring a long operational lifespan and data integrity over extensive use.
  • Data Retention: With a data retention period of over 200 years, the 24AA04/P provides a reliable solution for long-term data storage.

Applications

The 24AA04/P is suitable for a variety of applications where efficient and reliable non-volatile memory storage is essential. Typical applications include:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Portable consumer electronics
  • Networking equipment

Product Packaging

The 24AA04/P comes in a PDIP (Plastic Dual In-line Package) form, which is known for its ease of handling and robustness, making it suitable for through-hole mounting techniques.

With its combination of features, the 24AA04/P from Microchip Technology is an excellent choice for designers looking for a reliable and flexible non-volatile memory solution.

You May Also Be Interested in

Infineon Technologies
IC SRAM 9MBIT 100MHZ 100LQFP
Need more? Email Us
ECAD model for CY7C1361A-100AC
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
ECAD model for AT28C256E-15DM/883
Infineon Technologies
IC SRAM 1.152MBIT PAR 172FBGA
Need more? Email Us
ECAD model for CY7C09579V-83BBC
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $30.1202
ECAD model for IS25LQ032B-JBLE-TR
ISSI, Integrated Silicon Solution Inc
IC DRAM 16MBIT PARALLEL 42SOJ
Need more? Email Us
ECAD model for IS41LV16105C-50KLI-TR
Infineon Technologies
IC NVSRAM 4MBIT PAR 44TSOP II
Lowest to $38.5025
ECAD model for CY14B104K-ZS25XI
Infineon Technologies
IC NVSRAM 8MBIT PAR 44TSOP II
Lowest to $114.9418
ECAD model for CY14B108L-ZS20XI
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 32PLCC
Need more? Email Us
ECAD model for AT45DB011-JC
Microchip Technology
EEPROM 16kx8 - 2.5V
Lowest to $0.3831
ECAD model for 24LC128 I-SN

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4337 $54.3370
23+ $4.4584 $102.5432
35+ $4.3191 $151.1685
48+ $4.1798 $200.6304
62+ $4.0404 $250.5048
83+ $3.6225 $300.6675
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention