EN
  • EN
  • DE

24AA16-E/P

Part No 24AA16-E/P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 16KBIT I2C 400KHZ 8DIP / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 24AA16
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 60
Win Source Part Number 1323476-24AA16-E/P
Ultra Librarian 3D Model Ultra Librarian 24AA16-E/P CAD Model

Description

Microchip Technology's 24AA16-E/P EEPROM

The 24AA16-E/P is a high-quality Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide reliable data storage while ensuring data stability across a wide range of applications. This serial EEPROM features a 16-Kbit memory size and utilizes the I²C (Inter-Integrated Circuit) bus protocol for simple and efficient integration into various electronic systems.

Key Features of the 24AA16-E/P:

  • Memory Size: 16 Kbits (2,048 x 8 bits) of storage space, providing ample room for configuration parameters, serial numbers, calibration data, and more.
  • Communication: I²C compatible 2-wire serial interface, supporting standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) transfer rates for versatile communication options.
  • Operating Voltage: Wide range of operating voltages from 1.7V to 5.5V, making it suitable for both low-power and standard applications.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments.
  • Write Protection: Hardware write-protect feature for the entire memory array, safeguarding your data against unintended changes.
  • Write Cycles: Capable of 1 million write cycles per memory location and a data retention of over 200 years, offering exceptional endurance and reliability.
  • Packaging: Available in a PDIP (Plastic Dual In-line Package) form, which is easy to handle and ideal for prototyping or small-scale production.

The 24AA16-E/P EEPROM is designed with a focus on ease of use, requiring minimal power and only two pins for serial communication, thus conserving valuable I/O for other functionalities in microcontroller-based systems. Its robust design and comprehensive feature set make it an excellent choice for a multitude of applications such as industrial and medical equipment, consumer electronics, wireless devices, and smart cards.

Microchip Technology's commitment to quality ensures that the 24AA16-E/P EEPROM is a reliable component for designers and engineers looking to enhance their data storage solutions with a compact, durable, and energy-efficient device.

You May Also Be Interested in

Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess