Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1123140-24AA32AT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 24AA32AT CAD Model

Description

Microchip Technology's 24AA32AT I²C-Compatible Serial EEPROM

The 24AA32AT from Microchip Technology is a 32Kb I²C-compatible Serial EEPROM designed to provide an efficient and robust data storage solution for a wide range of applications. This device offers a flexible and easy-to-use interface for any system requiring non-volatile memory. With its small form factor and low power consumption, the 24AA32AT is particularly suited for portable and power-sensitive applications.

Featuring a sizable 32-kilobit memory capacity, the EEPROM is organized as 4,096 x 8-bit memory, allowing ample space for configuration parameters, user settings, or small data logging tasks. The device operates over a broad voltage range (1.7V to 5.5V), making it compatible with both 3.3V and 5V systems. This flexibility ensures that the 24AA32AT can be integrated into a diverse array of designs without the need for level shifters or voltage regulators.

One of the key features of the 24AA32AT is its I²C interface, which supports standard (100 kHz), fast (400 kHz), and fast plus (1 MHz) I²C modes. This enables easy and fast data transfer with minimal pin count, which is particularly beneficial in designs where PCB space is at a premium. Additionally, the device supports a write-protect pin to prevent inadvertent writes, which adds an extra layer of data security.

To further enhance its usability, the 24AA32AT comes with a built-in 32-byte page write buffer, allowing for efficient bulk data transfers. This feature significantly improves write performance when dealing with larger data blocks. Moreover, the EEPROM has been designed for high reliability, with a rated data retention of over 200 years and support for up to one million write cycles, ensuring data integrity over the product's lifespan.

In summary, the Microchip Technology 24AA32AT Serial EEPROM is an excellent choice for designers looking for a reliable, high-performance data storage solution that can be easily integrated into a variety of electronic systems. Its wide voltage range, I²C compatibility, and robust feature set make it a versatile component for many applications.

You May Also Be Interested in

NXP / Nexperia
Triple 3-input NAND gate
Need more? Email Us
ECAD model for 74LVC10ADB
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for ACT245
Littelfuse Inc.
Subminiature Fuses | FUSE BRD MNT 2.5A 250VAC RADIAL
Lowest to $0.1699
ECAD model for 40012500000
Solid State Optronic
Dual 1 Form A Solid State Relay
Need more? Email Us
ECAD model for AD4C311
Hitachi, Ltd
Silicon N Channel MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for 2SK2730
Analog Power
N-Channel 20-V (D-S) MOSFET
Need more? Email Us
ECAD model for AM60N02-09D
Analog Devices Inc.
CMOS Low Voltage 4 ohm Quad SPST Switches | IC SWITCH QUAD SPST 16TSSOP
Lowest to $4.4288
ECAD model for ADG712BRU
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $20.4353
ECAD model for ADV7120KSTZ50
Analog Devices Inc.
Single-Phase Energy Measurement IC with 8052 MCU, RTC, and LCD Driver | IC ENERGY METER MCU 16K 64LQFP
Need more? Email Us
ECAD model for ADE7569ASTZF16

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention