Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete(EOL)
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 0.6 V ~ 5.5 V
Output Current 800mA
Voltage - Input 2 V ~ 5.5 V
Regulator Topology Buck
Frequency - Switching 1.4MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6928
Win Source Part Number 778192-EVAL6928Q1
Popularity Medium
Supply and Demand Status Sufficient
Family Name EVAL6928Q1
Introduction Date February 26, 2007
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian EVAL6928Q1 CAD Model

Description

Introducing the EVAL6928Q1 from STMicroelectronics

The EVAL6928Q1 is a state-of-the-art product evaluation board from STMicroelectronics, designed to showcase the capabilities of the L6928Q1, a high-efficiency monolithic synchronous step-down regulator. This evaluation board is an essential tool for engineers and developers who need to assess the performance of the L6928Q1 for use in their power supply applications.

Key Features

  • High Efficiency: The L6928Q1 chip on the EVAL6928Q1 board is designed for very high efficiency, which is crucial for reducing power loss and improving overall system performance.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the needs of their specific application, ensuring versatility and customization.
  • Thermal Protection: The board includes thermal protection features to prevent damage from overheating, ensuring reliability and longevity of the product.
  • Load Protection: The L6928Q1 comes with built-in load protection, safeguarding against excessive current draw that could otherwise harm the system.
  • Compact Design: The EVAL6928Q1 is designed with a compact form factor, making it easy to integrate into a variety of designs without taking up excessive space.

Applications

The EVAL6928Q1 is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor/DSP/FPGA power supplies
  • Consumer electronics
  • Networking and telecommunication systems

Why Choose EVAL6928Q1?

Choosing the EVAL6928Q1 evaluation board for your power supply needs comes with numerous benefits. It provides a quick and easy way to test the L6928Q1 regulator's features and performance before integrating it into your final design. The capability to adjust the output voltage and the built-in protections for thermal and load conditions make it a highly adaptable solution for a multitude of electronic applications. Additionally, the compact size of the board facilitates easy prototyping and testing in space-constrained environments.

STMicroelectronics' commitment to quality and innovation is evident in the EVAL6928Q1, making it an excellent choice for engineers looking to enhance the efficiency and reliability of their power supply designs.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPS65632
Need more? Email Us
ECAD model for TPS65632EVM-712
Texas Instruments
EVAL MODULE FOR TPS54295-057 / TPS54295 DC to DC Converter and Switching Regulator Chip 1.2VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54295EVM-057
Torex Semiconductor Ltd
BOARD EVAL XCL206B123AR-G 1.2V / XCL206B123 DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B123-EVB
Texas Instruments
EVAL MOD FOR TPS54910 / TPS54910 DC to DC Converter and Switching Regulator Chip 0.9VDC to 2.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54910EVM-213
Infineon Technologies
EVAL BOARD FOR TLF51801
Need more? Email Us
ECAD model for DEMOBOARDTLF51801ELTOBO1
Texas Instruments
EVAL MODULE FOR TPS62040-229 / TPS62040 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS62040EVM-229
STMicroelectronics
EVAL BOARD 2W 3PH SMPS BRKR ESBT / UC3845B Current Mode PWM Controller 24VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-IPB001V1
Texas Instruments
EVAL MOD FOR TPS51124 / TPS51124 DC to DC Controller 1.05VDC/1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51124EVM-001
XLSemi
400KHz 60V 4A Switching Current Boost / Buck-Boost / Inverting DC/DC Converter
Need more? Email Us
ECAD model for XL6009

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention