EN
  • EN
  • DE

24AA64-I/P

Part No 24AA64-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description 64K I2C™ Serial EEPROM | IC EEPROM 64K I2C 400KHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64kb
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number 24AA64
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1123150-24AA64-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24AA64-I/P CAD Model

Description

The 24AA64-I/P is a 64Kb I2C™ compatible Serial EEPROM device from Microchip Technology, designed for advanced data storage solutions. This high-performance memory chip operates on a power supply range of 1.7V to 5.5V, making it suitable for a wide array of applications that require low-power operation and high data integrity.

Key Features

  • Memory Size: 64 Kbit (8,192 x 8-bit organization), providing ample storage for configuration parameters, serial numbers, calibration data, and more.
  • Communication Interface: I2C (Two-Wire) Serial Interface, ensuring easy integration with most microcontrollers and allowing for a simple, bidirectional two-wire bus for efficient inter-device communication.
  • Write Protection: Software write protection for the entire memory array, safeguarding your data against inadvertent changes.
  • Operating Voltage Range: 1.7V to 5.5V, catering to a diverse range of applications from battery-operated devices to industrial systems.
  • Package Type: PDIP (Plastic Dual In-line Package), which is through-hole mountable for easy assembly and prototyping.
  • Temperature Range: Industrial grade with an operational range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

The 24AA64-I/P is versatile and can be used in various applications, including:

  • Smart cards
  • Medical devices
  • Industrial and automotive systems
  • Network equipment
  • Consumer electronics
  • Portable devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 24AA64-I/P is no exception. It features ESD protection and is manufactured under strict quality control standards, ensuring high reliability and performance consistency.

Support and Resources

For design support and technical resources, Microchip Technology offers a comprehensive range of documentation, including datasheets, application notes, and programming guides. Customers can also access technical support through forums, product training webinars, and customer service centers.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8355 $50.1300
150+ $0.6855 $102.8250
230+ $0.6641 $152.7430
315+ $0.6427 $202.4505
405+ $0.6213 $251.6265
540+ $0.5570 $300.7800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess