Microchip Technology 24C04BNSU18 EEPROM
The Microchip Technology 24C04BNSU18 represents a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device, which is an essential component for a wide array of electronic applications. This EEPROM provides 4-Kbit of memory, organized as 512 words of 8 bits each, and is designed for optimal efficiency in storing data that must be saved during power loss or when regular updates to the data are required.
Featuring a standard I2C-compatible (2-wire) serial interface, the 24C04BNSU18 allows for easy integration into existing systems with minimal interfacing required. This makes it an excellent choice for applications in the industrial, automotive, and consumer electronics sectors, where reliable and persistent data storage is critical.
The device operates across a voltage range of 1.8V to 5.5V, making it versatile for both low-power and standard applications. It also offers a maximum clock frequency of 400kHz, which facilitates quick data transfer rates, ensuring efficient operation in systems where speed is a key consideration.
Among its notable features, the 24C04BNSU18 includes a write protect pin that provides hardware data protection, preventing unintended writes to the memory. Additionally, the device supports a self-timed write cycle with auto-clear, simplifying the write operation and reducing the need for software polling to determine completion.
For added flexibility, the EEPROM comes in various package options, with the 24C04BNSU18 specifically offered in an 8-pin SOIC (Small Outline Integrated Circuit) package. This compact form factor is ideal for space-constrained applications without compromising on performance or reliability.
Overall, the Microchip Technology 24C04BNSU18 EEPROM is a robust and reliable choice for designers looking to incorporate non-volatile memory into their systems. Its combination of features, including low power consumption, high-speed operation, and hardware data protection, make it a versatile and practical solution for a multitude of data storage needs.