EN
  • EN
  • DE

3630B08CBPR

Part No 3630B08CBPR
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815579-3630B08CBPR
Ultra Librarian 3D Model Ultra Librarian 3630B08CBPR CAD Model

Description

The 3630B08CBPR is a cutting-edge integrated circuit (IC) developed by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This IC is designed to meet the rigorous demands of modern electronic applications, providing a reliable and efficient solution for a wide range of industries.

Key Features

  • Precision Engineering: The 3630B08CBPR is meticulously crafted to deliver high accuracy and stability, which is essential for mission-critical applications that require precise signal processing.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC helps reduce the overall power consumption of the system, making it ideal for battery-powered devices and applications with strict power budgets.
  • Robust Performance: Texas Instruments' commitment to quality ensures that the 3630B08CBPR performs reliably under varying conditions, including temperature fluctuations and electromagnetic interference.
  • Versatility: The IC is suitable for a variety of applications, from industrial automation to consumer electronics, thanks to its flexible design and compatibility with various microcontrollers and processors.

Applications

The 3630B08CBPR is versatile enough to be integrated into a multitude of application areas, including:

  • Automotive systems
  • Industrial control units
  • Medical equipment
  • Telecommunication infrastructure
  • Portable electronics
  • Power management solutions

Technical Specifications

With a commitment to technical excellence, the 3630B08CBPR boasts the following specifications:

  • Package/Case: MicroStar Junior BGA
  • Mounting Type: Surface Mount
  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage: Specified by manufacturer
  • Quality Certifications: ISO 9001, ISO 14001, AEC-Q100 (for automotive grade components)

Ordering and Packaging

The 3630B08CBPR comes in a tape and reel packaging, facilitating efficient assembly during the manufacturing process. For ordering information, availability, and pricing, customers are encouraged to visit Texas Instruments' official website or contact authorized distributors.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess